EN
  • EN
  • DE
  • IT

TZS4690

Part No TZS4690
Manufacturer Vishay
Catalog Electronic Wholesale
Description Silicon Epitaxial Planar Z-Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1275208-TZS4690
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZS4690 CAD Model

Description

The TZS4690 is a Zener diode manufactured by Vishay. It's designed to provide voltage regulation and overvoltage protection in a variety of electronic circuits. Zener diodes are commonly used to create stable reference voltages and to protect sensitive components from voltage spikes.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Voltage reference circuits
  • Transient voltage suppression

Features

  • Zener voltage: Typically 9.1 V
  • Tolerance of Zener Voltage: ± 5%
  • Low reverse leakage current
  • High surge current capability
  • Small plastic package (SOD-80C)

Benefits

  • Stable voltage regulation
  • Protection against voltage transients
  • Compact size for space-constrained applications
  • Reliable performance

Additional Details

The TZS4690 Zener diode provides a stable voltage reference of approximately 9.1V. The device's tolerance of ±5% ensures that the voltage regulation is within acceptable limits. The low reverse leakage current minimizes power consumption and improves the overall efficiency of the circuit. The high surge current capability allows the diode to withstand brief voltage spikes without damage. The small plastic package (SOD-80C) makes it easy to integrate into compact electronic systems. The TZS4690 is a reliable and cost-effective solution for voltage regulation and overvoltage protection in a wide range of electronic applications. The Zener voltage is temperature-compensated, ensuring stable performance over a wide temperature range. The device is RoHS compliant, ensuring environmental friendliness. The TZS4690 is often used in power supplies, battery chargers, and other electronic devices where stable voltage regulation is critical. The diode's ability to clamp voltage at a specific level makes it ideal for protecting sensitive components from damage due to overvoltage conditions. The well-defined breakdown voltage ensures that the diode provides consistent and reliable protection.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess