EN
  • EN
  • DE

U2069B

Part No U2069B
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101768-U2069B
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U2069B CAD Model

Description

The Vishay U2069B is a monolithic integrated circuit designed for use in remote control systems. This circuit is primarily used in applications where a single channel of data needs to be transmitted wirelessly or via infrared communication. It integrates various functions necessary for encoding and transmitting data, making it suitable for simple remote control devices.

Applications

  • Simple remote control transmitters
  • Garage door openers
  • Wireless light switches
  • Toy remote controls
  • Security systems

Features

  • Single Channel Transmission: Designed for transmitting a single channel of data.
  • On-Chip Oscillator: Includes an on-chip oscillator, simplifying external component requirements.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable applications.
  • Modulation Capability: Supports modulation techniques suitable for infrared or radio frequency transmission.
  • Compact Design: Available in a small package for space-constrained applications.

Benefits

  • Simplified Design: The integrated oscillator reduces the number of external components required, simplifying circuit design and reducing cost.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Cost-Effective Solution: Provides a cost-effective solution for simple remote control applications.
  • Reliable Performance: Designed and manufactured to meet Vishay's high standards for reliability and performance.
  • Easy to Implement: Straightforward to implement in various remote control systems.

Technical Specifications

The U2069B typically operates on a low supply voltage and includes features like power-saving modes. It modulates the carrier frequency based on the input data. Refer to the specific datasheet for detailed electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess