EN
  • EN
  • DE

UB20BCT-E3/W4

Part No UB20BCT-E3/W4
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 385300-UB20BCT-E3/W4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UB20BCT-E3/W4 CAD Model

Description

The UB20BCT-E3/W4 is a Ultrafast Plastic Rectifier manufactured by Vishay. It is designed for applications requiring high-efficiency rectification and fast switching speeds. These rectifiers are commonly used in power supplies, inverters, and other power electronic circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Free-wheeling diodes in inductive loads
  • Power factor correction (PFC) circuits

Features:

  • Ultrafast Recovery Time: Provides efficient switching and reduces power losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Handles large current surges without failure.
  • High Reliability: Robust design ensures long-term performance.
  • Plastic Package: Offers good thermal performance and ease of mounting.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits:

  • Improved Power Supply Efficiency: Ultrafast recovery and low forward voltage drop reduce energy consumption.
  • Reduced Heat Generation: Low power dissipation minimizes heat sink requirements.
  • Enhanced System Reliability: High surge current capability and robust design ensure stable operation.
  • Simplified Circuit Design: Ultrafast recovery simplifies snubber circuit design.
  • Cost-Effective Solution: Offers a good balance of performance and price.

Additional Details:

The UB20BCT-E3/W4 typically has a voltage rating of around 200V, and a forward current rating of 2A. The "E3/W4" suffix likely indicates specific packaging and lead-free compliance details. Specific technical specifications, such as reverse recovery time, forward voltage at different currents, and operating temperature range, can be found in the manufacturer's datasheet. The plastic package provides good thermal resistance to allow for efficient heat dissipation. The rectifier is designed to meet industry standards for environmental compliance, including RoHS.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess