EN
  • EN
  • DE

UGF10DCT

Part No UGF10DCT
Manufacturer Vishay
Catalog Electronic Wholesale
Description Dual Ultrafast Soft Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1277009-UGF10DCT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UGF10DCT CAD Model

Description

The UGF10DCT is a ultrafast recovery rectifier from Vishay Semiconductors, designed for high-frequency switching applications. It is characterized by its low forward voltage drop and fast reverse recovery time, making it suitable for use in power supplies, inverters, and other applications where efficiency and speed are critical.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as output rectifiers in SMPS for efficient power conversion.
  • Inverters: Employed in inverters for converting DC to AC power with minimal losses.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive load switching circuits to protect transistors.
  • Power Factor Correction (PFC) Circuits: Integrated into PFC circuits to improve power factor and reduce harmonic distortion.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications in various electronic systems.

Features

  • Ultrafast Recovery Time: Provides fast switching speeds, reducing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall system efficiency.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • High Reliability: Offers stable performance and long-term reliability.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Increased Efficiency: Fast recovery time and low forward voltage drop result in higher efficiency in power conversion.
  • Reduced Switching Losses: Ultrafast recovery reduces switching losses, minimizing heat generation.
  • Improved System Performance: Enhances the performance of power supplies, inverters, and other electronic systems.
  • Enhanced Reliability: Provides stable and reliable operation, extending the lifespan of electronic equipment.
  • Cost-Effective Solution: Offers a cost-efficient solution for high-frequency rectification.

Additional Details

The UGF10DCT typically has a reverse voltage rating of several hundred volts and a forward current rating that depends on the specific device package and operating conditions. The ultrafast recovery time is typically in the nanosecond range, which is crucial for high-frequency applications. The device is commonly available in various through-hole and surface-mount packages.

This rectifier is well-suited for applications where efficiency and speed are critical considerations. Proper thermal management is essential to ensure reliable operation at higher current levels. The specific device parameters and package type should be carefully selected based on the application requirements.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess