EN
  • EN
  • DE

US10-TR-X-S

Part No US10-TR-X-S
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396241-US10-TR-X-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US10-TR-X-S CAD Model

Description

The US10-TR-X-S is a rectifier diode manufactured by Vishay. It's designed for high-efficiency rectification in a variety of applications. As a surface-mount device, it's well-suited for automated assembly processes, contributing to cost savings and improved production efficiency. The device is characterized by its low forward voltage drop, fast switching speed, and high surge current capability, making it suitable for demanding power rectification applications.

Applications

  • Switching Mode Power Supplies (SMPS): Used for rectifying AC input voltage to DC voltage.
  • Freewheeling Diodes: Implemented in inductive load switching circuits to protect transistors.
  • DC-DC Converters: Rectifies the output of high-frequency transformers.
  • Polarity Protection: Prevents damage from reverse voltage connections.
  • LED Lighting: Used in LED driver circuits for efficient power conversion.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands transient overloads.
  • Surface Mount Package: Facilitates automated assembly.
  • High Reliability: Ensures stable operation over a long lifespan.

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power loss, leading to higher efficiency in power supplies and converters.
  • Improved Performance: Fast switching speed allows for higher frequency operation, resulting in smaller and lighter components.
  • Enhanced Reliability: High surge current capability protects against voltage spikes and transient events, extending product lifespan.
  • Reduced Manufacturing Costs: Surface mount package enables automated assembly, lowering production costs.
  • Compact Design: Small package size allows for integration in space-constrained applications.

Additional Details

The US10-TR-X-S is typically packaged in a surface-mount configuration, such as a DO-214AC (SMA) package. It features a repetitive peak reverse voltage of usually around 100V and a forward current of up to 1.0A. The operating temperature range is typically from -65°C to +150°C. The specific electrical characteristics (e.g., forward voltage, reverse current) vary based on temperature and operating conditions, and are typically detailed in the manufacturer's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess