EN
  • EN
  • DE

US1175CMTR

Part No US1175CMTR
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396244-US1175CMTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US1175CMTR CAD Model

Description

The US1175CMTR is a Schottky Barrier Rectifier from Vishay. It's engineered for high-efficiency rectification, characterized by a low forward voltage drop and rapid switching speeds. The 'TR' suffix indicates that the device is provided on tape and reel, which is ideal for automated assembly processes.

Applications

  • Switch Mode Power Supplies (SMPS): Used in the output rectification stage to boost efficiency.
  • High-Frequency Inverters: Rectifies AC output with minimal power dissipation.
  • DC-DC Converters: Increases efficiency and minimizes heat generation in DC-DC conversion.
  • Polarity Protection: Safeguards circuits from reverse voltage connections.
  • Freewheeling Diode: Serves as a current path in inductive circuits during switching transitions.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • SMB Package: Compact surface-mount package.
  • Tape and Reel Packaging: Designed for automated assembly.

Benefits

  • Increased Efficiency: Low forward voltage drop leads to reduced power dissipation and higher efficiency.
  • Improved Performance: Fast switching speed allows for smaller and lighter components due to higher frequency operation.
  • Enhanced Reliability: High surge current capability protects against voltage spikes and transients.
  • Reduced Manufacturing Costs: Tape and reel packaging facilitates automated assembly, lowering production costs.
  • Compact Design: The small SMB package enables integration into space-constrained applications.

Additional Details

The US1175CMTR commonly features a repetitive peak reverse voltage (VRRM) of around 75V and an average forward rectified current (IF(AV)) of roughly 1A. The forward voltage (VF) is usually quite low, typically between 0.3V and 0.5V at the rated current. The operating temperature range typically spans from -65°C to +150°C. As it's tape and reel packaged, it's optimized for automated pick-and-place assembly lines. Consult the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0497
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
KEC
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess