EN
  • EN
  • DE

V20120S-E3

Part No V20120S-E3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description High Voltage Trench MOS Barrier Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1278802-V20120S-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V20120S-E3 CAD Model

Description

The V20120S-E3 is a Schottky Barrier Rectifier from Vishay Semiconductors, designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse polarity protection applications. It features a low forward voltage drop, high surge current capability, and high operating junction temperature, making it suitable for demanding power applications.

Applications

  • Switching Power Supplies: Improving efficiency and reducing switching losses.
  • Freewheeling Diodes: Protecting inductive loads in motor control and power circuits.
  • OR-ing Diodes: Providing redundant power supplies in critical systems.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply connections.
  • High Frequency Inverters: Efficient rectification in inverter circuits.

Features

  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large current surges without damage.
  • High Operating Junction Temperature: Allows for operation in high-temperature environments.
  • High Forward Surge Capability: Provides robust performance under transient conditions.
  • e3 Suffix: AEC-Q101 qualified for automotive applications (check datasheet to confirm).
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced Reliability: High surge current capability and high operating temperature ensure robust performance.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive cooling.
  • Protection Against Transients: High surge capability protects against voltage spikes and surges.
  • Versatile Applications: Suitable for a wide range of power applications.

Additional Details

The V20120S-E3 has a maximum repetitive peak reverse voltage (VRRM) of 120V and an average forward current (IF(AV)) of 20A. The forward voltage drop is typically around 0.7V at the rated forward current. It's designed for high-speed switching, making it suitable for high-frequency applications. The e3 suffix often indicates compliance with AEC-Q101 automotive qualification standards. The diode is available in a TO-220AC package, which provides good thermal performance. Always consult the Vishay datasheet for detailed specifications and application notes.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7574 $58.5444
15+ $8.0065 $120.0975
23+ $7.7558 $178.3834
31+ $7.5063 $232.6953
40+ $7.2557 $290.2280
54+ $6.5050 $351.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess