EN
  • EN
  • DE

LTC3220EPF#TRPBF

Part No LTC3220EPF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 20MA 28UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Number of Outputs 18
Operating Input Voltage(Min) 2.9V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Frequency 850kMz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-UTQFN (4x4) Exposed Pad
Win Source Part Number 088392-LTC3220EPF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3220EPF#TRPBF CAD Model

Description

LTC3220EPF#TRPBF - Ambient Light Controlled, Inductorless RGB LED Driver

The LTC3220EPF#TRPBF is a high-performance, triple-output LED driver designed by Linear Technology to power RGB LEDs in a wide array of portable devices. This advanced, inductorless (charge pump) solution provides a compact and efficient way to manage color mixing and backlighting in small-form-factor applications such as smartphones, tablets, and other handheld electronics.

Key Features:

  • Inductorless Design: Utilizing a 1x/1.5x/2x fractional charge pump, the LTC3220EPF#TRPBF efficiently drives LEDs without the need for bulky inductors, enabling a compact PCB layout.
  • Triple Output Channels: Each of the three output channels can drive up to eight LEDs in series, providing consistent brightness and color matching for RGB applications.
  • Programmable Current Control: The LED current for each channel is independently programmable via an external resistor, allowing precise control over the brightness and color balance.
  • Automatic Switchover: The device automatically switches between 1x, 1.5x, and 2x modes based on LED forward voltage requirements, optimizing efficiency across various battery voltages.
  • Low Noise Operation: The LTC3220EPF#TRPBF features low noise constant-frequency operation that minimizes audio noise and input ripple.

Applications:

  • Smartphone and Tablet Backlighting
  • Portable Media Player Illumination
  • GPS and Handheld Gaming Device Lighting
  • Other Color LED Driving Applications

With an input voltage range of 2.7V to 4.5V, the LTC3220EPF#TRPBF is well-suited for single-cell lithium-ion/polymer battery-powered applications. Its thermal shutdown and over-current protection features ensure reliable operation and longevity of the device. The driver comes in a compact, low-profile (0.75mm) 20-lead QFN package, making it an excellent choice for space-constrained designs.

The LTC3220EPF#TRPBF by Linear Technology stands out as a versatile, efficient, and space-saving solution for driving RGB LEDs, offering designers the flexibility and performance needed to enhance the visual experience in portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess