EN
  • EN
  • DE

VBUS054B-HSF-GS08

Part No VBUS054B-HSF-GS08
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 5VWM 15VC LLP756L / ESD Suppressor Diode Diode Array Uni-Dir 5V 6-Pin LLP-75 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V (Min)
Minimum Breakdown Voltage 6.9V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 45W
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package LLP75-6L
Win Source Part Number 036226-VBUS054B-HSF-GS08
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name VBUS054B-HSF
Introduction Date February 27, 2007
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian VBUS054B-HSF-GS08 CAD Model

Description

The VBUS054B-HSF-GS08 is a bidirectional symmetrical (BiSy) single-line ESD protection device from Vishay. This device is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD) and other transient voltage events. It is particularly well-suited for protecting high-speed data lines and interfaces in a variety of applications.

Applications

  • USB Interfaces: Protection for USB 2.0, USB 3.0, and USB 3.1 data lines in computers, peripherals, and mobile devices.
  • HDMI Interfaces: Safeguarding HDMI ports in TVs, monitors, and set-top boxes.
  • DisplayPort Interfaces: Protecting DisplayPort connections in computers and display devices.
  • Ethernet Ports: ESD protection for Ethernet interfaces in network devices and computers.
  • Antenna Protection: Protecting RF front-ends in wireless communication devices.
  • General I/O Ports: Protecting any sensitive I/O port from ESD strikes.

Features

  • Bidirectional and Symmetrical ESD Protection: Provides equal protection against positive and negative ESD strikes.
  • Low Clamping Voltage: Minimizes stress on protected components during ESD events.
  • Low Capacitance: Ensures minimal signal degradation on high-speed data lines.
  • Small Package Size: Compact footprint allows for easy integration into space-constrained applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with industry regulations.
  • High ESD Withstand Voltage: Capable of withstanding high levels of ESD without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuitry.

Benefits

  • Enhanced ESD Protection: Significantly reduces the risk of damage to sensitive components from ESD strikes.
  • Improved System Reliability: Protects against transient voltage events, enhancing the overall reliability of the system.
  • Minimal Signal Degradation: Low capacitance ensures that high-speed data signals are not significantly affected.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Reduced Board Space: Small package size allows for high-density board layouts.
  • Cost-Effective Protection: Provides a cost-effective solution for ESD protection.

Additional Details

The VBUS054B-HSF-GS08 utilizes advanced silicon technology to provide robust ESD protection. Key specifications include:

  • Breakdown Voltage: Typically around 6V
  • Clamping Voltage: Varies with ESD pulse, consult datasheet.
  • Capacitance: Typically less than 0.3 pF
  • ESD Withstand Voltage: ±15 kV (Air Discharge), ±8 kV (Contact Discharge) according to IEC 61000-4-2
  • Leakage Current: Very low leakage current, typically in the nA range.
  • Operating Temperature: -55°C to +125°C
  • Package: HSF (Halogen-Free Small Flat)

It's crucial to consult the Vishay datasheet for the most accurate and up-to-date specifications before incorporating this device into any design. Proper PCB layout and component placement are essential for optimal ESD protection performance.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1734 $50.2860
705+ $0.1422 $100.2510
1,090+ $0.1378 $150.2020
1,500+ $0.1334 $200.1000
1,940+ $0.1289 $250.0660
2,600+ $0.1156 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess