EN
  • EN
  • DE

VBUS54GD-FBL-G3-08

Part No VBUS54GD-FBL-G3-08
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 15V LLP2510-10L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount LLP2510-10L
Manufacturer Vishay
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-UFDFN
Case / Package LLP2510-10L
Family Name VBUS54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number VBUS54GD-FBL-G3-08GITR, VBUS54GD-FBL-G3-08GIDKR, VBUS54GD-FBL-G3-08GICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902500-VBUS54GD-FBL-G3-08
Ultra Librarian 3D Model Ultra Librarian VBUS54GD-FBL-G3-08 CAD Model

Description

The VBUS54GD-FBL-G3-08 is a transient voltage suppressor (TVS) diode array manufactured by Vishay. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.

Applications

  • USB ports: Protects USB interfaces from ESD strikes.
  • HDMI ports: Safeguards HDMI interfaces in TVs, monitors, and other devices.
  • Ethernet ports: Protects Ethernet PHYs and controllers.
  • Microcontroller I/O lines: Protects I/O pins from voltage transients.
  • Portable devices: Provides ESD protection in smartphones, tablets, and laptops.

Features

  • Low clamping voltage: Limits the voltage across protected components during a transient event.
  • Fast response time: Quickly reacts to transient events to prevent damage.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small footprint: Compact package for space-saving designs.
  • AEC-Q101 qualified: Suitable for automotive applications.

Benefits

  • Enhanced ESD protection: Prevents damage to sensitive components from ESD strikes.
  • Improved system reliability: Reduces the risk of component failure due to voltage transients.
  • Minimized signal distortion: Ensures signal integrity in high-speed data applications.
  • Simplified circuit design: Easy to implement and requires minimal external components.
  • Automotive-grade reliability: Suitable for demanding automotive environments.

Additional Details

The VBUS54GD-FBL-G3-08 features a low clamping voltage and fast response time, making it ideal for protecting sensitive electronic components from ESD and other transient voltage events. It is designed with low capacitance to minimize signal distortion in high-speed data lines, ensuring signal integrity. Its small footprint enables space-saving designs, making it suitable for portable devices and other applications where board space is limited. The AEC-Q101 qualification makes it suitable for use in automotive applications, where reliability is critical. Vishay's commitment to quality ensures a robust and reliable solution for ESD protection.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6805 $57.8425
210+ $0.5585 $117.2850
325+ $0.5410 $175.8250
445+ $0.5236 $233.0020
575+ $0.5061 $291.0075
765+ $0.4538 $347.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess