EN
  • EN
  • DE

VEML3328

Part No VEML3328
Manufacturer Vishay
Catalog Color Sensors
Description RGBCIR COLOR SENSOR I2C OPLGA4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Color Sensors
Mfr Vishay Semiconductor Opto Division
Series -
Package Tape & Reel
Product Status Active
Output I²C
Resolution (Bits) 16 b
Features -
Voltage - Supply 2.6 V ~ 3.6 V
Current - Supply (Max) 1mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 4-SMD, No Lead
Base Product Number VEML3328
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375906-VEML3328
Ultra Librarian 3D Model Ultra Librarian VEML3328 CAD Model

Description

The Vishay Semiconductor Opto Division VEML3328 is a high-performance color sensor designed for various color detection applications.

  • Manufacturer: Vishay Semiconductor Opto Division
  • Voltage Supply: 2.6V to 3.6V
  • Supply Current (Max): 1mA
  • Resolution: 16-bit
  • Package / Case: 4-SMD, no lead
  • Output: I²C
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
ams
SENSOR OPTO PROXIMITY/DGTL COLOR
Need more? Email Us
Omron
PHOTO COLOR MARK
Need more? Email Us
Omron
RGB BUILT-IN APM NPN 4 OUTPUT
Need more? Email Us
Omron
COLOR 1-CHANNEL GP FIBER PNP
Need more? Email Us
Omron
RGB FIBER OPTIC NPN 4 OUTPUT
Need more? Email Us
Omron
PHOTO MARK SENSOR
Need more? Email Us
ams
AS72652-BLGM LGA20 LF T&RDP
Need more? Email Us
Omron
ANALOG COLOR SENSOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8597 $51.5820
145+ $0.7054 $102.2830
220+ $0.6834 $150.3480
305+ $0.6613 $201.6965
395+ $0.6393 $252.5235
525+ $0.5731 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess