EN
  • EN
  • DE

VEMT2023SLX01

Part No VEMT2023SLX01
Manufacturer Vishay
Catalog Optical Sensors - Phototransistors
Description Silicon NPN Phototransistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Packaging Reel - TR
Voltage - Collector Emitter Breakdown (Maximum) 20V
Current - Collector (Ic) (Maximum) 50mA
Current - Dark (Id) (Maximum) 1nA
Wavelength 860nm
Viewing Angle 70°
Power - Max 100mW
Mounting Surface Mount, Right Angle
Orientation Side View
Operating Temperature Range -40°C ~ 100°C (TA)
Package 2-SMD, Side View
Win Source Part Number 1279172-VEMT2023SLX01
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automotive, Industrial
Family Name VEMT2023SLX01
Introduction Date May 13, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian VEMT2023SLX01 CAD Model

Description

The Vishay Semiconductor Opto Division 1279172-VEMT2023SLX01 is an automotive series sensor with a viewing angle of 70° and a wavelength of 860nm.

  • Series: Automotive
  • Viewing Angle: 70°
  • Wavelength: 860nm
  • Suitable for: Sensing & instrumentation, automotive, and industrial applications
  • Operating Temperature Range: -40°C to 100°C (TA)
  • Maximum Power: 100mW
  • Package: 2-SMD, side view
  • Supply and Demand Status: Limited

You May Also Be Interested in

Kingbright Corporation
1.6X0.8mm PHOTOTRANSISTOR
Lowest to $0.2287
OSRAM Opto Semiconductors Inc.
Lowest to $0.2459
LITE-ON Technology
PT/IR LTR-301-002 PTR SIDE LOOKI
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO 850NM SIDE VIEW SMD
Need more? Email Us
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0539
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5731 $51.5790
215+ $0.4702 $101.0930
330+ $0.4555 $150.3150
455+ $0.4408 $200.5640
590+ $0.4261 $251.3990
790+ $0.3821 $301.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess