EN
  • EN
  • DE

VFT3060C

Part No VFT3060C
Manufacturer Vishay
Catalog Electronic Wholesale
Description Dual High-Voltage Trench MOS Barrier Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279232-VFT3060C
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VFT3060C CAD Model

Description

The VFT3060C is a Schottky Rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies and other applications requiring efficient rectification and fast switching speeds. Schottky rectifiers are characterized by their low forward voltage drop and fast reverse recovery time compared to standard diodes.

Applications

  • Switching Power Supplies: Used for efficient rectification in power supplies for computers, servers, and other electronic equipment.
  • DC-DC Converters: Provides rectification in DC-DC converters for voltage regulation and power management.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits to protect switching transistors.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Solar Power Systems: Used in solar inverters for efficient DC-AC conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high surge currents, protecting the rectifier from damage.
  • High-Temperature Operation: Operates reliably at high temperatures.
  • Low Leakage Current: Minimizes reverse leakage current, improving efficiency.

Benefits

  • High Efficiency: Low forward voltage drop and fast switching speed improve overall efficiency.
  • Reliable Operation: Withstands high surge currents and operates reliably in various conditions.
  • Simplified Design: Integrated rectifier simplifies circuit design.
  • Compact Installation: Small package size allows for space-saving designs.
  • Versatile Application: Suitable for a wide range of applications requiring efficient rectification.

The VFT3060C features a dual common cathode configuration, allowing for efficient rectification in various circuit topologies. Its low forward voltage drop and fast switching speed minimize power dissipation and improve the overall efficiency of the power supply or converter.

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 60V
  • Maximum Average Forward Rectified Current (IF(AV)): 30A (15A per diode)
  • Peak Forward Surge Current (IFSM): 300A
  • Forward Voltage Drop (VF): 0.7V (typical) at 15A
  • Operating Temperature: -65°C to +150°C
  • Package Type: TO-220AB

The VFT3060C is a highly efficient and reliable Schottky rectifier, suitable for a wide range of high-frequency switching power supply and DC-DC converter applications. Its low forward voltage drop, fast switching speed, and robust design make it an excellent choice for modern electronic circuits.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Need more? Email Us
Intel
Lowest to $50.4238
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5202 $60.1616
19+ $6.1700 $117.2300
29+ $5.9771 $173.3359
40+ $5.7842 $231.3680
52+ $5.5914 $290.7528
70+ $5.0139 $350.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess