EN
  • EN
  • DE

VJ1812A820JXHAT

Part No VJ1812A820JXHAT
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 408028-VJ1812A820JXHAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ1812A820JXHAT CAD Model

Description

The VJ1812A820JXHAT is a multi-layer ceramic capacitor (MLCC) manufactured by Vishay. It's designed for surface mount applications and offers stable performance. It is part of the VJ series, known for its reliability.

Applications

  • RF and Microwave applications
  • High-frequency circuits
  • Bypass and decoupling in power amplifiers
  • Filter networks
  • Timing circuits

Features

  • Surface Mount Device (SMD)
  • Case Size: 1812 (4.5mm x 3.2mm)
  • Capacitance: 82 pF
  • Voltage Rating: 3000V (3kV)
  • Dielectric: C0G (NP0)
  • Tolerance: ±5%
  • Operating Temperature Range: -55°C to +125°C
  • High Q and Low ESR
  • RoHS Compliant

Benefits

  • Excellent stability over temperature and voltage due to the C0G (NP0) dielectric.
  • Low losses in high-frequency applications
  • Suitable for high voltage applications.
  • Precise capacitance value.

Additional Details

The C0G (NP0) dielectric provides excellent stability, maintaining capacitance with minimal change over the operating temperature range. The 1812 case size offers a good balance between size and performance. This capacitor is commonly used where stability and low loss are crucial, especially in high voltage applications such as high-frequency power supplies and laser systems. The exceptionally high voltage rating distinguishes it from standard MLCCs.

The VJ1812A820JXHAT capacitor is constructed with multiple layers of ceramic material and metal electrodes, designed to withstand high voltages. The reflow soldering profile adheres to industry standards.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess