The VN0605T-T1 is a single N-channel Trench MOSFET from Vishay Semiconductors, designed for high-efficiency power switching applications. This MOSFET is engineered to minimize conduction and switching losses, contributing to improved system performance and energy efficiency. Its compact surface-mount package facilitates automated assembly and reduces board space requirements.
Applications
- DC-DC converters
- Load switches
- Power management in portable devices
- Motor control circuits
- LED lighting applications
Features
- TrenchFET® Power MOSFET technology
- Low on-resistance (RDS(on)) minimizes conduction losses
- Fast switching speed reduces switching losses
- Logic Level Gate Drive
- 100% Rg tested
- Halogen-free according to IEC 61249-2-21 definition
- Surface Mount Package
Benefits
- Improved energy efficiency due to reduced power losses
- Increased power density in compact designs
- Simplified gate drive requirements with logic-level compatibility
- Enhanced reliability and performance in demanding environments
- Environmentally friendly due to halogen-free construction
Additional Details
The VN0605T-T1 features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 3.6A. Its low gate charge (Qg) contributes to fast switching speeds and reduced gate drive power requirements. The device is available in a small PowerPAK® SC-75 package, ideal for space-constrained applications. The operating junction temperature range is -55°C to +150°C. The MOSFET's robust design ensures reliable operation in various power electronic circuits. It is well-suited for applications requiring efficient and compact power switching solutions.