EN
  • EN
  • DE
  • IT

VN50300L

Part No VN50300L
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 500-V (D-S) MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279506-VN50300L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN50300L CAD Model

Description

The VN50300L is a High-Side Driver from Vishay Semiconductor. It's designed for driving various loads, such as lamps, solenoids, and relays, in automotive and industrial applications. This device features protection against overvoltage, overcurrent, and thermal overload, ensuring reliable operation in harsh environments. It's a single channel high-side solid state relay.

Applications:

  • Automotive Lighting: Drives automotive lamps, such as headlights, taillights, and turn signals.
  • Solenoid Control: Controls solenoids in automotive and industrial systems.
  • Relay Replacement: Replaces electromechanical relays with a solid-state solution.
  • Heating Control: Manages small heating elements in automotive applications.
  • General Purpose High-Side Switching: Provides high-side switching for various loads.

Features:

  • Overvoltage Protection: Protects the device from excessive voltage.
  • Overcurrent Protection: Limits the output current to prevent damage.
  • Thermal Shutdown: Shuts down the device when the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Protects against short circuits to ground.
  • Open Load Detection: Detects open load conditions.
  • Diagnostic Feedback: Provides diagnostic information about the load and device status.
  • Low On-State Resistance: Minimizes conduction losses.
  • PWM Capability: Can be controlled with a PWM signal for variable power control.

Benefits:

  • Increased Reliability: Protection features ensure reliable operation in harsh environments.
  • Simplified Design: Integrated protection features simplify circuit design.
  • Improved System Performance: Fast switching speeds improve system performance.
  • Reduced Power Consumption: Low on-state resistance minimizes power losses.
  • Enhanced Safety: Protection features enhance system safety.

Additional Details:

The VN50300L has a typical operating voltage range of 5V to 36V and a continuous current rating that varies based on the case temperature and mounting. It is typically available in a TO-220 or similar power package. Proper thermal management is crucial for achieving the full performance and reliability of the VN50300L. Datasheets from Vishay provide detailed specifications, application notes, and thermal resistance information. The diagnostic feedback feature allows for monitoring the status of the load and the device, which is useful for fault detection and diagnostics. The open load detection feature can be used to detect broken lamps or other open circuit faults. The PWM capability allows for controlling the output power to the load, enabling applications such as dimming control for lighting.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TLCS-Z80 MICROPROCESSOR
Need more? Email Us
NEC
16-/8- Bit Microprocessor
Need more? Email Us
TRACO Electronic AG
DC/DC Converter
Need more? Email Us
ON Semiconductor
Precision Switchmode Pulse Width Modulation Control Circuit | IC REG CTRLR BCK/PSH-PULL 16SOIC
Lowest to $0.6520
Texas Instruments
LOW NOISE, HIGH SLEW RATE, UNITY GAIN STABLE VOLTAGE FREEBACK AMPLIFIER
Need more? Email Us
Texas Instruments
450mA 14W Constant Current Buck LED Driver Micro-Module
Lowest to $10.3105
Texas Instruments
N-P-N MONOLITHIC DARLINGTON-CONNECTED SILICON POWER TRANSISTORS
Need more? Email Us
Texas Instruments
WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
Lowest to $5.2156
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 605W Class-D 44-Pin HTSSOP EP T/R / 600W Mono PurePath Ultra-HD Analog-Input | IC AUDIO AMP CLASS D 44HTSSOP
Lowest to $5.8544

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess