EN
  • EN
  • DE

VO3021

Part No VO3021
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOCOUPLER / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Vishay
Package Bulk
Product Status Obsolete
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 400 V
Static dV/dt (Min) 100V/µs
Current - LED Trigger (Ift) (Max) 15mA
Current - On State (It (RMS)) (Max) 100 mA
Current - Hold (Ih) 200µA (Typ)
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 50 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency CQC, CSA, cUL, FIMKO, UL, VDE
Base Product Number VO302
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 902748-VO3021
Ultra Librarian 3D Model Ultra Librarian VO3021 CAD Model

Description

The VO3021 optoisolator is a triac, SCR output optoisolator designed for isolator applications.

  • Packaging: Bulk
  • Standard Package: 2,000 pieces
  • Output Type: Triac
  • Maximum DC Forward Current: 50 mA
  • Forward Voltage: 1.3V (typical)
  • Off-State Voltage: 400V
  • Maximum On-State Current: 100 mA (RMS)
  • Voltage Isolation: 5000Vrms
  • Hold Current: 200µA (typical)
  • Zero Crossing Circuit: No
  • Minimum Static dV/dt: 100V/µs
  • Maximum LED Trigger Current: 15mA
  • Mounting Type: Through-Hole
  • Package: 6-DIP (0.300", 7.62mm)
  • Operating Temperature Range: -40°C to 100°C
  • HTSUS Code: 8541.49.8000
  • Manufacturer: Vishay
  • Status: Obsolete

You May Also Be Interested in

ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.2274
Sharp Microelectronics
Lowest to $87.3758
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $7.4948
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.2596
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Sharp Microelectronics
Lowest to $1.3583
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess