EN
  • EN
  • DE

VO4157M

Part No VO4157M
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5.3KV TRIAC 6DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Voltage - Isolation 5300Vrms
Voltage - Off State 700V
Static dV/dt (Minimum) 5kV/μs
Current - LED Trigger (Ift) (Maximum) 3mA
Current - On State (It (RMS)) (Maximum) 300mA
Current - Hold (Ih) 500μA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Approvals cUR, FIMKO, UR
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 750622-VO4157M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VO4157M CAD Model

Description

The Vishay Semiconductor Opto Division VO4157M is a through-hole triac output optocoupler that offers a voltage off-state of 700V and voltage isolation of 5300Vrms. With a current hold of 500μA and zero-crossing circuit, this optocoupler is ideal for isolating high voltage circuits from low voltage control circuits. The turn-on time is not specified. The device comes in a 6-DIP package and can handle a maximum current of 300mA. The static dV/dt is 5kV/μs, and the LED trigger current is 3mA, with a maximum DC forward current of 60mA. The VO4157M is approved by cUR, FIMKO, and UR. The operating temperature range is -55°C to 100°C, and the device is supplied in a tube package. The VO4157M is a low popularity product with a limited supply and demand status. The manufacturer pack quantity is 2,000, and the MSL level is 1 (unlimited). The forward voltage (Vf) is 1.2V.

  • Voltage Off-State: 700V
  • Voltage Isolation: 5300Vrms
  • Current Hold: 500μA
  • Package: 6-DIP
  • Maximum Current: 300mA
  • Static dV/dt: 5kV/μs
  • LED Trigger Current: 3mA
  • Maximum DC Forward Current: 60mA
  • Operating Temperature Range: -55°C to 100°C
  • Forward Voltage (Vf): 1.2V
  • MSL Level: 1
  • Manufacturer Pack Quantity: 2,000

You May Also Be Interested in

LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455
Vishay
OPTOISOLATOR 5.3KV TRIAC 6SMD
Need more? Email Us
CT Micro International Corporation
1000V/us 600V 60mA 1.5V TRIAC SOP-4-2.54mm Triac, SCR Output Optoisolators RoHS
Lowest to $0.4206
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $2.4464
Vishay
OPTOISOLATOR 5.3KV TRIAC 6SMD
Lowest to $1.0840
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Vishay
Phototriac, Zero Crossing, 1.5 kV/μs dV/dt, 600 V
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Lowest to $0.5701
Fairchild/ON Semiconductor
6-Pin DIP Zero-Cross Triac Drivers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess