EN
  • EN
  • DE
  • IT

VOW2611-X017T

Part No VOW2611-X017T
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5.3KV OPN COLLECTOR 8SMD / Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel - TR
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise / Fall Time (Typ) 14ns, 7ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 20mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Surface Mount
Case / Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Base Product Number VOW2611
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number VOW2611-X017TDKR,751-VOW2611-X017TTR,VOW2611-X017TTR-ND,751-VOW2611-X017TCT,VOW2611-X017TCT,VOW2611-X017TCT-ND,VOW2611-X017TTR,751-VOW2611-X017TDKR,VOW2611-X017TDKR-ND
Standard Package 750
Win Source Part Number 1331926-VOW2611-X017T
Ultra Librarian 3D Model Ultra Librarian VOW2611-X017T CAD Model

Description

The Vishay Semiconductor Opto Division VOW2611-X017T is an optoisolator with a logic output.

  • Manufacturer: Vishay Semiconductor Opto Division
  • Output: Logic
  • Mounting: Surface Mount
  • Package: 8-SMD
  • Data Rate: 10MBd
  • Input Type: DC
  • Output Type: Open Collector
  • Current-Output/Channel: 50mA
  • Maximum Forward DC Current: 20mA
  • Forward Voltage: 1.4V
  • Voltage Isolation: 5300Vrms
  • Common Mode Transient Immunity: 25kV/μs
  • Propagation Delay tpLH / tpHL: 100ns, 100ns
  • Operating Temperature: -40°C to 100°C
  • Compliant: RoHS3

You May Also Be Interested in

CEL
OPTOISO 2.5KV 2CH OPEN COL 8SSOP
Lowest to $0.7258
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Need more? Email Us
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.6432
CEL
OPTOISO 5KV OPEN COLL 8SMD GW
Need more? Email Us
Renesas Electronics America
SO-8
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER MFSOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 2CH OPN COL 8DIP
Lowest to $2.4541
Renesas Electronics America
HI-SPD OPTOCPLR 6PIN SDIP
Lowest to $1.2652
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $0.8211

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1312 $56.3616
44+ $2.5692 $113.0448
68+ $2.4889 $169.2452
94+ $2.4086 $226.4084
121+ $2.3284 $281.7364
161+ $2.0875 $336.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess