EN
  • EN
  • DE

VQ2001P

Part No VQ2001P
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 4P-CH 30V 0.6A 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
FET Type 4 P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 600mA
Maximum Rds On at Id,Vgs 2 Ohm @ 1A, 12V
Gate-Source Threshold Voltage 4.5V @ 1mA
Max Input Capacitance 150pF @ 15V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Win Source Part Number 1117607-VQ2001P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VQ2001P CAD Model

Description

The VQ2001P is a P-Channel MOSFET from Vishay, designed for power management applications requiring efficient switching and low on-resistance. It is commonly used in load switching, DC-DC conversion, and battery management systems where minimizing power losses is critical.

Applications

  • Load switches
  • DC-DC converters
  • Battery management systems
  • Power management in portable devices
  • Solid-state relays

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Logic-level gate drive
  • Surface mount package
  • Fast switching speed
  • RoHS Compliant

Benefits

  • Improved Efficiency: Low on-resistance reduces power losses during switching.
  • Simplified Control: Logic-level gate drive allows direct interfacing with microcontrollers and other digital circuits.
  • Compact Design: Surface mount package enables high-density circuit layouts.
  • Fast Response: Fast switching speed minimizes switching losses.
  • Environmentally Friendly: RoHS compliant, ensuring adherence to environmental regulations.

Additional Details

The VQ2001P P-Channel MOSFET is designed to provide efficient power switching in a variety of applications. Its low on-resistance minimizes heat generation and improves overall system efficiency. The device is available in a compact surface mount package, making it suitable for high-density circuit designs. The VQ2001P is commonly used in portable devices, power supplies, and motor control systems. It requires a gate drive voltage to turn the device on and off. Proper heat sinking may be necessary depending on the application and operating conditions. The MOSFET is designed to withstand a certain level of voltage and current, so it's important to ensure that these ratings are not exceeded. Its fast switching speed makes it ideal for use in high-frequency DC-DC converters and other switching applications.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess