EN
  • EN
  • DE
  • IT

VS-25TTS12FP-M3

Part No VS-25TTS12FP-M3
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 1.2KV 25A TO220AB FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Vishay
Package Tube
Product Status Active
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 45 mA
Voltage - On State (Vtm) (Max) 1.25 V
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 25 A
Current - Hold (Ih) (Max) 150 mA
Current - Off State (Max) 500 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 270A @ 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220AB Full-Pak
Base Product Number 25TTS12
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 848894-VS-25TTS12FP-M3
Ultra Librarian 3D Model Ultra Librarian VS-25TTS12FP-M3 CAD Model

Description

The VS-25TTS12FP-M3 is a thyristor (SCR) used in discrete semiconductor products.

  • Maximum Off-State Voltage: 1.2 kV
  • Maximum Gate Trigger Voltage: 2V
  • Maximum On-State Voltage: 1.25V
  • Maximum On-State Current: 16A (Average), 25A (RMS)
  • Maximum Off-State Current: 500 μA
  • Non-Repetitive Surge Current: 270A @ 50Hz
  • Mounting Type: Through-Hole
  • Package: TO-220-3 Full Pack
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $13.1870
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $22.0532
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.4127
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
WeEn Semiconductors
SCR 800V 800MA TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.2087
ON Semiconductor
THYRISTOR SCR 12A 100V TO220AB / SCR 100 V 12 A Standard Recovery Through Hole TO-220AB
Lowest to $0.4968
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7833 $53.4990
70+ $1.4632 $102.4240
110+ $1.4175 $155.9250
150+ $1.3718 $205.7700
190+ $1.3261 $251.9590
255+ $1.1889 $303.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess