EN
  • EN
  • DE
  • IT

VS-MURD620CTTRPBF

Part No VS-MURD620CTTRPBF
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case TO252
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 757973-VS-MURD620CTTRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VS-MURD620CTTRPBF CAD Model

Description

The VS-MURD620CTTRPBF is a hyperfast rectifier diode manufactured by Vishay Semiconductors. It is designed for applications requiring fast switching speeds and high efficiency. This diode is commonly used in power factor correction (PFC) circuits, freewheeling diodes for inductive loads, and secondary rectification in switching power supplies.

Applications:

  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes for inductive loads
  • Secondary rectification in switching power supplies
  • Motor drives
  • Uninterruptible Power Supplies (UPS)

Features:

  • Hyperfast recovery time (typically 35 ns)
  • Low forward voltage drop
  • High surge current capability
  • High junction temperature capability
  • RoHS compliant and Halogen-free
  • Isolated package allows for common heatsinking

Benefits:

  • Fast recovery time reduces switching losses and improves overall efficiency in power conversion circuits.
  • Low forward voltage drop minimizes power dissipation and enhances efficiency.
  • High surge current capability provides robust protection against transient voltage spikes.
  • High junction temperature capability enables reliable operation in demanding thermal environments.
  • Environmentally friendly due to RoHS compliance and Halogen-free construction.
  • Isolated package simplifies thermal management and allows for efficient heat dissipation.

Additional Details:

The VS-MURD620CTTRPBF has a repetitive peak reverse voltage (VRRM) of 200V and a forward current (IF) of 6A per diode (12A total for the dual diode package). Its hyperfast recovery characteristics are crucial for minimizing reverse recovery losses, making it suitable for high-frequency switching applications. The low forward voltage drop contributes to improved efficiency and reduced heat generation, essential in compact power supply designs. The diode is packaged in a TO-220 fullpack, which provides electrical isolation and allows for easy mounting to a heatsink. It is specifically designed to withstand high surge currents, providing reliable protection against voltage transients and overloads. This rectifier is a reliable and efficient solution for various power electronics applications where fast switching and high performance are critical.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess