EN
  • EN
  • DE

WSC000122R00FTA

Part No WSC000122R00FTA
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 403152-WSC000122R00FTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSC000122R00FTA CAD Model

Description

The WSC000122R00FTA is a power metal strip resistor manufactured by Vishay. These resistors are designed for current sensing, voltage division, and pulse applications. They are known for their high power rating, low resistance values, and excellent stability, even in harsh environments. The WSC series provides low inductance and a low temperature coefficient of resistance (TCR), ensuring accurate and reliable performance.

Applications:

  • Current Sensing: Used in power supplies, motor controls, and battery management systems for accurate current measurement.
  • Voltage Division: Provides precise voltage division in circuits requiring stable voltage ratios.
  • Feedback Circuits: Used in feedback loops in power converters and amplifiers for accurate control.
  • Power Measurement: Used in devices and systems for measuring power consumption.
  • Pulse Applications: Used in circuits with pulsed loads.

Features:

  • High Power Rating: Can dissipate significant power without overheating.
  • Low Resistance Value: Suitable for low resistance values, used in current sensing.
  • Excellent Stability: Maintains a stable resistance value over a wide range of temperatures and operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature.
  • Low Inductance: Designed to minimize inductance, making it suitable for high-frequency applications.

Benefits:

  • Accurate Current Measurement: Enables precise current measurement in various circuits.
  • Stable Performance: Offers consistent performance over a range of operating conditions.
  • Efficient Power Dissipation: Efficiently dissipates heat, avoiding overheating.
  • Reduced Circuit Errors: Low TCR reduces errors due to temperature-related resistance changes.
  • Enhanced System Performance: Improves system performance and reliability.

Additional Details:

The WSC000122R00FTA comes in a surface-mount package. Its resistance is 22 milliohms. Key specifications include power rating, tolerance, and TCR, all of which can be found in the datasheet. Proper PCB layout is vital for efficient heat dissipation and performance. These resistors are used in power supplies, motor controls, automotive, and industrial applications requiring accuracy and stability.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess