EN
  • EN
  • DE

WSL-2512R05F

Part No WSL-2512R05F
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411574-WSL-2512R05F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL-2512R05F CAD Model

Description

The WSL-2512R05F is a Power Metal Strip® resistor from Vishay, designed for applications requiring precise current sensing, voltage division, or pulse handling. It offers a combination of high power capability and low resistance, making it suitable for demanding environments where accurate current measurement and control are critical.

Applications

  • Power Supplies: Used in power supplies for current sensing and regulation.
  • Motor Control Systems: Employed in motor control circuits for precise current measurement and control of motor operation.
  • Automotive Electronics: Utilized in automotive applications such as ECUs and battery management systems for monitoring and controlling current flow.
  • Inverters: Found in inverter circuits for renewable energy systems to monitor and control current levels.
  • High Current Applications: Suitable for any application where accurate measurement and control of high currents are required.

Features

  • Power Metal Strip® Construction: Provides high power handling capability and low resistance values.
  • Low Resistance Value: Offers a low resistance value (0.05 ohms), enabling accurate current sensing with minimal impact on the circuit.
  • High Power Rating: Designed to handle high power levels, making it suitable for demanding applications.
  • Low Inductance: Minimizes inductance, which reduces the risk of voltage spikes and improves circuit stability.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Accurate Current Sensing: Enables precise current measurement, allowing for accurate control and monitoring of circuits.
  • Efficient Power Handling: Provides efficient power handling, minimizing power loss and improving overall system efficiency.
  • Stable Performance: Offers stable performance over a wide temperature range, ensuring reliable operation in various environments.
  • Long Lifespan: Designed for a long lifespan, providing years of reliable operation.
  • Compact Size: The 2512 package provides a balance between power handling and board space requirements.

Additional Details

The WSL-2512R05F has a resistance value of 0.05 ohms and the specific tolerance will depend on the specific part number suffix. It is available in a 2512 surface mount package. The resistor is constructed using a solid metal alloy resistance element with low TCR. The operating temperature range is typically -65°C to +170°C. The combination of high power and small size makes it a good option where space is limited.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess