EN
  • EN
  • DE

WSL20106L000FEA

Part No WSL20106L000FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 0.006 OHM 1% 1/2W 2010
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Dale
Packaging Reel
Resistance 6 mOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Metal Element
Features Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±110ppm/°C
Temperature Range - Operating -65°C ~ 170°C
Manufacturer Package 2010
Supplier Device Package 2010
Dimension 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Maximum) 0.035" (0.89mm)
Number of Terminations 2
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811479-WSL20106L000FEA
Ultra Librarian 3D Model Ultra Librarian WSL20106L000FEA CAD Model

Description

The WSL20106L000FEA is a power metal strip resistor manufactured by Vishay. These resistors are known for their high power handling capability and low resistance values, making them suitable for current sensing and shunt applications. The 'WSL' series denotes a wirewound shunt resistor, and the specific model indicates its size and resistance.

Applications

  • Current sensing in power supplies
  • Shunt resistors for ammeters
  • Automotive electronics
  • Motor control circuits
  • High-current applications

Features

  • Resistance value: 0.006 Ohms
  • Power rating: 1 Watt
  • Tolerance: 1%
  • Low inductance
  • High pulse load capability
  • Small size (2010 package)

Benefits

  • Accurate current measurement
  • High power handling capability
  • Minimal impact on circuit performance due to low inductance
  • Reliable performance under pulse load conditions
  • Easy to integrate into compact designs

Additional Details

The WSL20106L000FEA has a resistance value of 0.006 Ohms, allowing for precise current sensing with minimal voltage drop. It is capable of handling up to 1 Watt of power, making it suitable for high-current applications. The resistor's low inductance ensures that it has minimal impact on the circuit's performance, even at high frequencies. Its high pulse load capability enables it to withstand short-duration, high-current pulses without damage. The WSL20106L000FEA is available in a 2010 surface-mount package, making it easy to integrate into compact electronic devices. The resistance element is constructed from a metal strip, which provides excellent thermal conductivity and stability. Detailed specifications, including resistance temperature coefficient, pulse load capability, and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3504 $57.8160
405+ $0.2875 $116.4375
625+ $0.2785 $174.0625
860+ $0.2696 $231.8560
1,110+ $0.2606 $289.2660
1,485+ $0.2335 $346.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess