EN
  • EN
  • DE
  • IT

WSL2512L000FEA

Part No WSL2512L000FEA
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1547+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 728405-WSL2512L000FEA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL2512L000FEA CAD Model

Description

The WSL2512L000FEA is a high-power, low-value current sense resistor manufactured by Vishay. It is designed for current sensing in a wide range of applications, offering high precision and stability.

Applications:

  • Power supplies
  • Motor control circuits
  • Battery management systems
  • Inverters
  • Automotive electronics
  • High current sensing

Features:

  • Low resistance value: Provides accurate current sensing with minimal voltage drop.
  • High power rating: Handles high currents without significant self-heating.
  • Low temperature coefficient of resistance (TCR): Ensures stable resistance value over a wide temperature range.
  • Excellent long-term stability: Maintains its performance characteristics over time.
  • Surface mount package: Allows for automated assembly.
  • All-welded construction: Enhances reliability and robustness.

Benefits:

  • Accurate current sensing: Enables precise control and monitoring of current flow.
  • Reduced power losses: Low resistance value minimizes power dissipation in the sensing resistor.
  • Stable performance: Low TCR ensures consistent performance over temperature variations.
  • Reliable operation: Robust construction and long-term stability ensure reliable operation in demanding environments.
  • Easy integration: Surface mount package simplifies assembly process.

Additional Details:

The WSL2512L000FEA's construction contributes to its superior electrical characteristics and stability. The exact resistance value, tolerance, and power rating should be verified from the datasheet. Proper thermal management is crucial for maintaining the resistor's performance and reliability, especially at high power levels. It is also RoHS compliant, lead-free, and halogen-free.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1409 $57.7690
1,000+ $0.1155 $115.5000
1,550+ $0.1120 $173.6000
2,130+ $0.1086 $231.3180
2,750+ $0.1051 $289.0250
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess