EN
  • EN
  • DE

WSLT2010R3900FEB18

Part No WSLT2010R3900FEB18
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 0.39 OHM 1% 1W 2010
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 36 Weeks
Features 390 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer Vishay
Series WSLT-HP
Package Reel - TR
Operating Temperature Range -65°C ~ 275°C
Package 2010 (5025 Metric)
Case / Package 2010
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number WSLTA-.390CT, WSLTA-.390DKR, WSLTA-.390TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903428-WSLT2010R3900FEB18
Ultra Librarian 3D Model Ultra Librarian WSLT2010R3900FEB18 CAD Model

Description

The WSLT2010R3900FEB18 is a Vishay Power Metal Strip® resistor designed for current sensing applications requiring a precise and stable resistance value. Its construction and materials are optimized for high power dissipation in a small footprint.

Applications:

  • Current sensing in hybrid and electric vehicle (HEV/EV) systems
  • Power monitoring in industrial motor drives
  • Overcurrent protection in power supplies
  • Feedback control in DC-DC converters
  • Current measurement in battery chargers
  • Voltage dividers in high-power circuits

Features:

  • Low Resistance Value: 0.39 Ohms, enabling precise current measurement with minimal impact on the circuit.
  • High Power Rating: Designed to handle significant power dissipation in a 2010 surface-mount package.
  • Power Metal Strip® Construction: Offers excellent stability and low inductance for accurate measurements.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over temperature, ensuring stable performance.
  • AEC-Q200 Qualified: Suitable for automotive applications, meeting stringent reliability standards.
  • RoHS Compliant: Environmentally friendly and complies with RoHS directives.

Benefits:

  • Accurate Current Measurement: Provides reliable and precise current sensing for improved system control.
  • Compact Size: The 2010 package allows for space-saving designs in densely populated circuit boards.
  • High Reliability: Robust construction ensures dependable performance in demanding environments.
  • Stable Performance: Maintains consistent resistance values under varying temperature and load conditions.
  • Improved Efficiency: Low resistance minimizes power loss, contributing to overall system efficiency.

Additional Details:

The WSLT2010R3900FEB18 features a resistance tolerance of 1% and a TCR of ±75 ppm/°C. The operating temperature range is from -65°C to +170°C. This resistor is designed to withstand high surge currents and offers low inductance, making it suitable for high-frequency applications. For detailed specifications, including power derating curves and recommended mounting conditions, refer to the official Vishay datasheet.

You May Also Be Interested in

Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5777 $57.7700
245+ $0.4742 $116.1790
380+ $0.4592 $174.4960
520+ $0.4444 $231.0880
675+ $0.4297 $290.0475
900+ $0.3852 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess