EN
  • EN
  • DE

ZMM15HCB

Part No ZMM15HCB
Manufacturer Vishay
Catalog Custom Parts (U - Z)
Description Zener Diode, SOD-80, 15V, 0.5W, 2%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107047-ZMM15HCB
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMM15HCB CAD Model

Description

The ZMM15HCB is a Zener diode manufactured by Vishay. Zener diodes are designed to maintain a specific voltage across their terminals when reverse biased. This characteristic makes them ideal for voltage regulation and overvoltage protection.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Voltage references
  • Transient voltage suppression

Features:

  • Precise Zener voltage
  • Low dynamic impedance
  • Small plastic package (SOD-80C)
  • High surge current capability
  • RoHS compliant
  • Lead-free terminals

Benefits:

  • Stable voltage regulation
  • Protection against voltage spikes
  • Simplified circuit design
  • High reliability
  • Cost-effective solution

Additional Details:

The ZMM15HCB from Vishay is designed to provide a stable 15V Zener voltage (the '15' in the part number indicates 15V). The low dynamic impedance ensures that the voltage remains relatively constant even with changes in current. Zener diodes are widely used to protect sensitive electronic components from overvoltage conditions and to provide stable voltage references in various circuits. The HCB likely refers to specific packaging or electrical characteristics;consult the datasheet for precise details.

Zener diodes are a fundamental component in many electronic circuits. They are used to clamp voltages to a specific level, preventing damage from voltage spikes and ensuring proper operation of downstream components.

For detailed technical specifications, including Zener voltage, dynamic impedance, reverse leakage current, and power dissipation, please refer to the official datasheet from Vishay.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Microchip Technology
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess