EN
  • EN
  • DE

WAL025969

Part No WAL025969
Catalog Lamps - Magnifying, Task
Description WAVE MAGNIFIER 45\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Lamp/Magnifier Type Lamp, Magnifier
Voltage 110V
Lens Style/Size 5 Diopter (2.25x), 6.75" L x 4.50" W (171.45mm x 114.30mm)
Bulb LED, 12W
Arm 45.00" (1143.0mm)
Color Gray
Mounting Type Edge Clamp
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572808-WAL025969
Ultra Librarian 3D Model Ultra Librarian WAL025969 CAD Model

Description

N

You May Also Be Interested in

Vision LUXO
KFM MAGNIFIER 45\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 30\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER LED CLAMP
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER UV LED 43\
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER LED CLAMP
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 30\
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess