EN
  • EN
  • DE

41W-NKG120-CGO

Part No 41W-NKG120-CGO
Manufacturer Visual Communications Company - VCC
Catalog Panel Indicators, Pilot Lights
Description PMI .250\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green
Lens Color Green
Lens Transparency Clear
Ratings AC
Voltage 120V
Current 3.5mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.25" (6.35mm)
Lens Size 7.11mm Dia
Lens Style Round with Flat Top
Millicandela Rating 10000mcd
Wavelength - Peak 520nm
Viewing Angle 15°
Termination Style Wire Leads - 6" (152.40mm)
Features -;5;9;7;10;8;3;4;2;3;1;602001;1920;1754;679;123;2170;600428;492;708;2649;432;1864;2216;602346;32;350;141;1948;2041;5730;451;2339;602027;164;1195;1441;480;1885;600259;754;5055;18;5346;600051;67;458;1866;600100;3453;563;360;5880;236;602277;3818;277;1715;3264;4008;486;723;3473;2299;2585;450;17;5780;5452;839;28;4233;601597;818;0;22233;22234;22235;21923;6290;14246;351;7726;16498;16499;33894;16500;38245;16501;33895;16502;4074;33896;16503;33897;33898;16504;33899;33900;33901;33902;16505;16506;16508;33903;33904;33906;33907;16510;33908;16507;33909;16511;33910;33911;16512;16516;16517;7749;52538;13874;77403;7470;7471;14251;33536;49214;28716;20463;5798;16824;84575;12167;13875;3595;15136;38241;38242;33879;33880;33881;33882;33883;136456;33884;33912;33885;33886;33887;33888;5212;33889;33890;13876;44910;16539;34764;16540;16541;16542;38267;16543;38247;33913;16544;16545;16546;16547;16548;33916;38248;33918;38249;16549;16550;16551;16552;16553;16554;38260;7461;16433;33921;33922;33923;33924;33925;16555;2084;33537;984;16556;33926;33927;16558;16559;33930;16569;16570;1369;23797;14280;50349;32233;4293;25753;6572;1257;31071;6571;4229;16574;15472;94241;93419;6292;8477;28688;2797;17489;14358;36612;1259;33932;33933;921;16618;16619;33538;13383;38251;16623;16624;16625;16626;16627;38261;19905;16633;55395;55396;19097;16655;34204;11405;16673;16674;16675;1112;33937;33938;33939;33940;33941;33942;33943;7498;33539;50346;56020;32322;16684;50347;33540;14830;33945;38252;14797;14390;7499;13022;2161;8413;5190;12221;12222;10944;12228;47710;70330;14833;27049;14821;14834;75899;5854;15310;14822;52639;52640;5802;5534;52641;6293;6824;79;14843;6294;4197;3992;3993;27296;4081;48240;922;1011;13976;18667;4657;16149;933;6360;26341;56017;1012;5471;602;616;619;36862;16431;14493;63102;35211;35210;35212;4872;63061;63063;63062;63064;63065;50353;97191;134926;122895;1727;77009;467;77172;11392;50354;50355;50356;50358;50359;59620;50360;59621;59542;5137;114149;49171;1484;15071;2009;98476;98474;98475;98472;98473;98470;98471;98468;98469;98464;98465;98466;98467;132772;58;122772;119841;112473;112472;112471;176;126326;73139;73140;2204;33947;50445;41166;1049;119320;119321;128127;104124;104254;104253;104255;104129;104130;104256;104131;104320;104135;104136;47;257;131104;140100;119842;14567;1292;116366;98084;75207;5383;132483;39593;134925;8280;50361;81779;50362;81059;50363;50364;50365;50366;50367;76541;50368;53491;54628;50369;50370;1432;119843;119844;2003;69010;4769;140097;132484;140098;132485;50371;7342;119241;16436;88194;1079;19043;23472;19044;13427;56;7363;73610;7366;50446;31591;14576;14578;10814;95782;19050;292;134927;35180;50372;50373;33542;33543;50374;50375;50376;50377;50378;33544;34349;50379;50380;124352;140099;140101;1371;114118;25423;3336;84576;84577;84579;58561;13845;75510;75511;75512;75394;75515;75516;66534;75513;75514;84933;16368;17481;44949;33948;33949;57304;30450;84580;77402;84581;84582;68648;64410;50381;21555;28480;75925;75981;91107;73505;50212;75926;75927;77039;115610;88216;88215;55768;35193;73506;129682;129683;129681;8883;23134;20515;14167;55601;55609;67901;50383;16159;16130;50384;1289;84741;40623;84742;119686;65714;108133;3339;41623;84740;136459;136458;136457;5040;80932;5041;69151;65946;52646;63066;8775;8776;119724;66139;119726;119725;119727;106879;8886;4138;140494;140493;140492;140102;140496;140498;140497;140495;102046;101405;8777;62;61;3;804;250;1;17;6;0;2;4;7;1;1;358336;358360;470296;358361;364163;371079;379769;1;313282;428316;313322;313329;313335;313340;320441;428317;320534;320539;428315;320546;464277;320562;320568;754575;320573;320592;320594;330893;336554;351158;721406;
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571020-41W-NKG120-CGO
Ultra Librarian 3D Model Ultra Librarian 41W-NKG120-CGO CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
Apem Inc.
INDICATOR 8MM FIXED GRN 24V SLDR
Need more? Email Us
NKK Switches
INDICATOR SQ BLK HSNG RED LED
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM SK +OPTI
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
Schneider Electric
HARMONY, 22MM PILOT LIGHT, RED L
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
EAO
INDICATOR PANEL LED ORN 10MA 24V
Need more? Email Us
Apem Inc.
INDICATOR 24V 8MM RECESSED GRN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess