EN
  • EN
  • DE

BP202-NFG24H

Part No BP202-NFG24H
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Lamp Replacements
Description LED LAMP T-1 3/4 BI-PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Can Replace Lamps Multiple Bi-Pin Base Lamps
Size / Dimension T - 1 3/4
Wavelength 520nm
Voltage - Forward (Vf) (Typ) 24V
Base Type Bi-Pin
Color Green
Millicandela Rating 780mcd
Configuration Single
Applications General Purpose Lighting
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571373-BP202-NFG24H
Ultra Librarian 3D Model Ultra Librarian BP202-NFG24H CAD Model

Description

N

You May Also Be Interested in

Altech corporation
LED BULB BA9S 48 V RED
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT 525NM GREEN 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY YEL 24VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE DIFF 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 28VDC
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V BLUE
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY WHITE 12VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY YEL 28VAC/DC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess