EN
  • EN
  • DE

VSC7385YV

Part No VSC7385YV
Manufacturer Vitesse
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vitesse
Win Source Part Number 399656-VSC7385YV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC7385YV CAD Model

Description

The VSC7385YV is a Gigabit Ethernet switch from Vitesse Semiconductor. It is designed for a variety of networking applications, offering high performance and a rich feature set for enterprise and service provider deployments.

Applications

  • Enterprise network switches
  • Service provider access devices
  • Industrial Ethernet applications
  • Small and Medium Business (SMB) networks

Features

  • Gigabit Ethernet switching: Provides high-speed data transfer capabilities.
  • Advanced Quality of Service (QoS): Prioritizes network traffic for optimal performance.
  • Virtual LAN (VLAN) support: Enables network segmentation for enhanced security and management.
  • Link Aggregation: Increases bandwidth and redundancy by combining multiple physical links.
  • Spanning Tree Protocol (STP): Prevents network loops for stable operation.
  • Port mirroring: Allows network traffic monitoring for troubleshooting and security analysis.

Benefits

  • Improved network performance: Gigabit speeds ensure fast and efficient data transfer.
  • Enhanced network security: VLAN support and access control features protect sensitive data.
  • Simplified network management: User-friendly management interfaces streamline configuration and monitoring.
  • Increased network reliability: Redundancy features like link aggregation and STP minimize downtime.
  • Cost-effective solution: Provides a comprehensive feature set at a competitive price.

The VSC7385YV switch offers a flexible and scalable solution for a wide range of networking needs. It supports various management options, including command-line interface (CLI) and web-based GUI, making it easy to configure and manage. Its robust feature set and high performance make it an ideal choice for demanding network environments. Further details on specific configurations, power consumption and operating temperature ranges are available in the product datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess