EN
  • EN
  • DE

VSC7501XHY

Part No VSC7501XHY
Manufacturer Vitesse
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vitesse
Win Source Part Number 399672-VSC7501XHY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC7501XHY CAD Model

Description

The VSC7501XHY is a Gigabit Ethernet switch from Vitesse Semiconductor, designed for a variety of applications in enterprise and service provider networks. It offers a robust set of features to optimize network performance, security, and manageability.

Applications

  • Enterprise access switches
  • Service provider Ethernet demarcation devices
  • Industrial Ethernet applications
  • Small and Medium Business (SMB) networks

Features

  • Gigabit Ethernet ports: Provides high-speed data transfer capabilities.
  • Advanced Quality of Service (QoS): Prioritizes network traffic for optimal performance of critical applications.
  • Virtual LAN (VLAN) support: Enables network segmentation for enhanced security and management.
  • Link Aggregation: Increases bandwidth and provides redundancy by combining multiple physical links.
  • Spanning Tree Protocol (STP): Prevents network loops for stable network operation.
  • Port mirroring: Allows network traffic monitoring for troubleshooting and security analysis.
  • Rate limiting: Controls bandwidth usage to prevent network congestion.

Benefits

  • Improved network performance: Gigabit speeds and QoS ensure fast and efficient data transfer.
  • Enhanced network security: VLAN support and access control features protect sensitive data.
  • Simplified network management: User-friendly management interfaces streamline configuration and monitoring.
  • Increased network reliability: Redundancy features like link aggregation and STP minimize downtime.
  • Cost-effective solution: Provides a comprehensive feature set at a competitive price point.

The VSC7501XHY switch provides a flexible and scalable solution for a wide range of networking needs. It supports various management options and offers a robust feature set. The specific operating temperature range and detailed power consumption are available within the official Vitesse datasheet.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1284 $66.1284
3+ $54.2584 $162.7752
4+ $52.5629 $210.2516
5+ $50.8674 $254.3370
6+ $49.1718 $295.0308
8+ $44.0852 $352.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess