EN
  • EN
  • DE

VL16C451A-QC

Part No VL16C451A-QC
Manufacturer VLSI Solution
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer VLSI Solution
Win Source Part Number 398196-VL16C451A-QC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VL16C451A-QC CAD Model

Description

The VL16C451A-QC, manufactured by VLSI Solution, is a single-channel UART (Universal Asynchronous Receiver/Transmitter) designed for serial communication. It facilitates asynchronous data transfer between a microcontroller or microprocessor and peripheral devices, enabling reliable and efficient communication in a variety of embedded systems.

Applications

  • Embedded Systems: Used in various embedded applications requiring serial communication, such as industrial control systems, point-of-sale terminals, and data acquisition systems.
  • Serial Communication Interfaces: Implemented in devices needing to communicate over RS-232, RS-485, or other serial interfaces.
  • Instrumentation: Integrated into test and measurement equipment for data transmission and control.
  • Networking Devices: Employed in networking hardware for console access and management.

Features

  • Single-Channel UART: Provides one independent serial communication channel.
  • Asynchronous Communication: Supports asynchronous data transfer without the need for a clock signal.
  • Programmable Baud Rate Generator: Allows flexible configuration of the baud rate for different communication speeds.
  • Data Framing: Supports various data formats, including different data bit lengths, parity options, and stop bits.
  • Interrupt Generation: Generates interrupts for various events, such as data reception, transmission completion, and error conditions.
  • FIFO Buffers: Incorporates FIFO (First-In, First-Out) buffers for both transmit and receive data, improving data throughput and reducing CPU overhead.
  • Modem Control Signals: Includes modem control signals (e.g., RTS, CTS, DSR, DTR, RI) for hardware flow control.
  • Loopback Mode: Features a loopback mode for self-testing and diagnostic purposes.

Benefits

  • Reliable Serial Communication: Ensures reliable data transfer through robust error detection and correction mechanisms.
  • Flexible Configuration: Offers a wide range of programmable options for baud rate, data format, and interrupt settings, allowing customization for specific application requirements.
  • Improved Data Throughput: FIFO buffers enhance data throughput by allowing the UART to handle data bursts efficiently.
  • Reduced CPU Overhead: Interrupt generation and FIFO buffers minimize CPU intervention, freeing up processing resources for other tasks.
  • Easy Integration: Designed for easy integration into various embedded systems with standard serial communication interfaces.
  • Hardware Flow Control: Modem control signals enable hardware flow control, preventing data loss in high-speed communication scenarios.

Additional Details

The VL16C451A-QC typically operates from a 3.3V or 5V power supply. It is often available in a QFP (Quad Flat Package) for easy surface mounting on PCBs (Printed Circuit Boards). The UART supports various data formats, including 5, 6, 7, or 8 data bits, with options for odd, even, or no parity. The baud rate can be programmed using an internal baud rate generator, allowing for communication speeds ranging from standard rates to custom values. The FIFO buffers typically have a size of 16 bytes or greater, further enhancing data handling capabilities. Detailed datasheets provide comprehensive information about pin assignments, electrical characteristics, and programming interfaces.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess