EN
  • EN
  • DE

2002-1411/1000-411

Part No 2002-1411/1000-411
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description COMPONENT TERMINAL BLOCK; 4-COND / Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Manufacturer WAGO Corporation
Packaging Box
Type Feed Through
Number of Positions 4
Number of Levels 1
Terminal - Width 5.2mm
Termination Style Push In, Spring
Current - IEC 500 mA
Wire Gauge or Range - AWG 12-22 AWG
Wire Gauge or Range - mm2 0.25-4mm²
Features Diode
Color Gray
Material - Insulation Polyamide (PA66), Nylon 6/6
Material Flammability Rating UL94 V-0
Stripping Length 10mm ~ 12mm
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 2002-1411/1000-0411,2943-2002-1411/1000-411-ND,2946-2002-1411/1000-411,02002-1411/1000-411,020021411/1000411,2943-2002-1411/1000-411,51190103,20021411/1000411
Standard Package 1
Win Source Part Number 1332143-2002-1411/1000-411
Ultra Librarian 3D Model Ultra Librarian 2002-1411/1000-411 CAD Model

Description

The WAGO Corporation 1332143-2002-1411/1000-411 is a feed through type terminal block with 4 positions and 1 level.

  • Termination Style: push in, spring
  • Current (IEC): up to 500mA
  • Wire Gauge Range: 12-22 AWG or 0.25-4mm²
  • Insulation Material: Polyamide (PA66), Nylon 6/6
  • Flammability Rating: UL94 V-0
  • Diode: Yes
  • Color: gray
  • Standard Package: 1
  • Width: 5.2mm
  • Stripping Length: 10mm to 12mm
  • Disconnect Type: No
  • ECCN: EAR99
  • MSL: Not Applicable
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK FEED THRU 4-16 AWG
Need more? Email Us
Weidmuller
PCB TERMINAL 5.00MM
Need more? Email Us
Weidmuller
PM 5.08/04/90 3.5SN OR BX
Lowest to $0.3654
Phoenix Contact
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Phoenix Contact
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Need more? Email Us
Weidmuller
Terminal Block Connector 3 Position Feed Through Beige 6-16 AWG
Need more? Email Us
Amphenol Anytek
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Wurth Electronics Inc
8 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess