EN
  • EN
  • DE

0201N6R8C250LT

Part No 0201N6R8C250LT
Manufacturer Walsin Technology Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Ceramic
RoHS Compliant
Win Source Part Number 1115638-0201N6R8C250LT
Categories Custom Parts
Manufacturer Walsin Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0201N6R8C250LT CAD Model

Description

The 0201N6R8C250LT is a chip inductor manufactured by Walsin Technology Corporation. This inductor is designed for surface mounting and comes in the standard 0201 package size, making it extremely small and suitable for high-density circuit board designs. It is used for impedance matching, filtering, and high frequency circuits.

Applications

  • Smartphones and mobile devices: Used in RF circuits for impedance matching and filtering.
  • Wireless communication modules: Employed in Bluetooth, Wi-Fi, and other wireless applications.
  • High-frequency circuits: Found in oscillators, filters, and tuning circuits.
  • Wearable electronics: Used in devices like smartwatches and fitness trackers where space is limited.
  • IoT (Internet of Things) devices: Used in various IoT modules and sensors.

Features

  • Small size: The 0201 package provides excellent space-saving capabilities.
  • High-frequency performance: Designed for optimal performance in high-frequency applications.
  • Surface mount technology (SMT): Suitable for automated assembly processes.
  • Tight tolerance: Provides accurate inductance values for precise circuit operation.
  • Robust construction: Offers reliable performance in various environmental conditions.

Benefits

  • Space saving: Allows for higher component density on PCBs.
  • Improved signal integrity: Helps in maintaining signal quality in high-frequency applications.
  • Efficient filtering: Reduces unwanted noise and interference.
  • Stable performance: Ensures reliable operation in diverse conditions.
  • Cost-effective: Provides a balance of performance and affordability.

Additional Details

The 0201N6R8C250LT has an inductance value of 6.8nH. The 'C' likely indicates a tolerance code (consult the datasheet for specific details). The '250' usually represents the test frequency or a specific electrical characteristic. Its compact size and performance characteristics make it a versatile component for modern electronic designs. Further technical specifications such as the self-resonant frequency (SRF), Q-factor, and DC resistance (DCR) can be found in the official datasheet from Walsin Technology Corporation. It is crucial to refer to the datasheet to ensure proper application and performance within the intended circuit.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
GE Critical Power
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Amd
Need more? Email Us
Molex, LLC
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
29,415+ $0.0017 $50.0055
62,500+ $0.0016 $100.0000
93,750+ $0.0016 $150.0000
133,335+ $0.0015 $200.0025
178,575+ $0.0014 $250.0050
214,290+ $0.0014 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,830 pieces
MOQ: 29415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess