EN
  • EN
  • DE

0603N151J500CT

Part No 0603N151J500CT
Manufacturer Walsin Technology Corporation
Catalog Ceramic Capacitors
Description CAP CER 150PF 50V C0G/NP0 0603  /  150 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Walsin Technology Corporation
Package Tape & Reel
Capacitance 150 pF
Tolerance ±5%
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.034" (0.87mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 1292-1488-1,1292-1488-2,1292-1488-6
Standard Package 4,000
Win Source Part Number 1107892-0603N151J500CT
Ultra Librarian 3D Model Ultra Librarian 0603N151J500CT CAD Model

Description

The 0603N151J500CT is a ceramic capacitor manufactured by Walsin Technology Corporation. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. This capacitor is characterized by its small size, high capacitance stability, and reliable performance.

Applications:

  • Bypass capacitors: Used to suppress noise and provide a stable voltage supply in electronic circuits.
  • Decoupling capacitors: Employed to isolate different circuit sections and prevent unwanted interactions.
  • Filtering: Utilized in filter circuits to remove unwanted frequencies from signals.
  • Timing circuits: Used in oscillator circuits to control the frequency and timing.
  • Energy storage: Suitable for storing electrical energy in low-power applications.

Features:

  • Small size: 0603 package (0.06 inch x 0.03 inch) allows for high-density mounting on circuit boards.
  • High capacitance stability: Offers consistent capacitance performance over a wide range of temperatures and voltages.
  • Low equivalent series resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS compliant: Environmentally friendly construction meets regulatory requirements.

Benefits:

  • Space-saving design: Small size enables compact circuit layouts.
  • Reliable performance: High capacitance stability ensures consistent operation.
  • Improved efficiency: Low ESR reduces energy losses in the circuit.
  • Cost-effective: Automated assembly reduces manufacturing costs.
  • Environmentally friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The 0603N151J500CT capacitor has a capacitance value of 150pF (picofarads) with a tolerance of ±5%. The voltage rating is 50V (volts). It features a C0G (NP0) dielectric material, known for its excellent stability and low dielectric loss. The operating temperature range is typically from -55°C to +125°C. The capacitor is constructed with multiple layers of ceramic material to achieve the desired capacitance value and performance characteristics.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
10,870+ $0.0046 $50.0020
26,320+ $0.0038 $100.0160
41,670+ $0.0036 $150.0120
57,145+ $0.0035 $200.0075
73,530+ $0.0034 $250.0020
96,775+ $0.0031 $300.0025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,490 pieces
MOQ: 10870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess