EN
  • EN
  • DE

RF03N9R0C500CT

Part No RF03N9R0C500CT
Manufacturer Walsin Technology Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116026-RF03N9R0C500CT
Categories Custom Parts
Manufacturer Walsin Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF03N9R0C500CT CAD Model

Description

The RF03N9R0C500CT is a chip resistor manufactured by Walsin Technology Corporation. It is designed for general-purpose applications in electronic circuits. These resistors provide a stable and reliable resistance value in a small form factor, making them suitable for densely populated circuit boards.

Applications:

  • Voltage Dividers: Used in voltage divider circuits to create a specific voltage level.
  • Current Limiting: Provides current limiting in various circuits to protect sensitive components.
  • Pull-up/Pull-down Resistors: Used as pull-up or pull-down resistors in digital circuits.
  • Feedback Resistors: Employed in feedback loops of operational amplifiers and other circuits.
  • General-Purpose Resistors: Suitable for a wide range of general-purpose applications in electronic circuits.

Features:

  • Small Size: 0603 package size for space-constrained applications.
  • High Reliability: Provides stable and reliable performance over a wide range of conditions.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
  • Surface Mount Device (SMD): Easy to integrate into automated assembly processes.

Benefits:

  • Compact Design: Small footprint allows for integration into densely populated circuit boards.
  • Stable Performance: Provides consistent and reliable resistance value.
  • Versatile: Suitable for a wide range of electronic applications.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance requirements.
  • Easy Assembly: Designed for automated assembly processes, reducing manufacturing costs.

Additional Details:

The RF03N9R0C500CT has a resistance value of 9 Ohms with a tolerance typically around 5%. It is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly. This chip resistor provides a reliable and cost-effective solution for various resistance requirements in electronic circuits.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess