EN
  • EN
  • DE

RFBPB2520120A2T

Part No RFBPB2520120A2T
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958957-RFBPB2520120A2T
Categories OEM Parts(O-R)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFBPB2520120A2T CAD Model

Description

The RFBPB2520120A2T is a band pass filter manufactured by Walsin Technology Corporation. This filter is designed to allow signals within a specific frequency range to pass through while attenuating signals outside that range. It is typically used in RF (Radio Frequency) applications to eliminate unwanted noise or interference, ensuring optimal performance of the system.

Applications

  • Wireless Communication Devices: Filtering signals in mobile phones, tablets, and other wireless devices to improve signal quality.
  • GPS Receivers: Isolating the GPS signal from other RF signals to enhance positioning accuracy.
  • Bluetooth Devices: Filtering out unwanted frequencies in Bluetooth communication systems.
  • Wi-Fi Routers: Enhancing signal clarity and reducing interference in Wi-Fi networks.
  • RF Transceivers: Improving the performance of radio transmitters and receivers by filtering out unwanted signals.

Features

  • Band Pass Filtering: Allows signals within a specific frequency range to pass while attenuating others.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • High Attenuation: Effectively suppresses unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal loss within the passband.

Benefits

  • Improved Signal Quality: By filtering out unwanted signals, the filter enhances the clarity and strength of the desired signal.
  • Reduced Interference: Minimizes the impact of external noise and interference on the system's performance.
  • Enhanced System Performance: Leads to more reliable and efficient operation of wireless communication systems.
  • Compact Design: Allows for integration into small and portable devices.
  • Easy Integration: SMT design simplifies the assembly process and reduces manufacturing costs.

Additional Details

The RFBPB2520120A2T is typically characterized by its center frequency, bandwidth, insertion loss, and attenuation. These parameters are critical for selecting the appropriate filter for a specific application. The filter's performance is also affected by the impedance matching between the filter and the surrounding circuitry. Proper PCB layout and component placement are essential for achieving optimal performance. Refer to the datasheet for detailed specifications, including frequency response, insertion loss, attenuation, and impedance characteristics.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess