EN
  • EN
  • DE

RFCMF3216090M0T

Part No RFCMF3216090M0T
Manufacturer Walsin Technology Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Category Filters
Family Common Mode Chokes
Win Source Part Number 182842-RFCMF3216090M0T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFCMF3216090M0T CAD Model

Description

The RFCMF3216090M0T is a Common Mode Filter manufactured by Walsin Technology Corporation. This component effectively suppresses common-mode noise in high-speed data lines, thereby enhancing signal integrity and minimizing electromagnetic interference (EMI).

Applications:

  • USB ports: Filtering common mode noise on USB data lines for clean data transfer.
  • HDMI interfaces: Reducing EMI and improving signal integrity in HDMI connections.
  • Ethernet lines: Minimizing noise in Ethernet cables for reliable network communications.
  • LVDS (Low Voltage Differential Signaling): Applications requiring reduced noise in high speed differential data.
  • Display Port: Reducing noise and interference on Display Port connections.

Features:

  • Common Mode Noise Suppression: Designed to specifically attenuate common mode noise.
  • Compact Size: Small footprint suitable for dense circuit board designs.
  • Surface Mount Device (SMD): Compatible with automated pick and place assembly.
  • High Common Mode Impedance: Provides a high impedance to common mode currents.
  • Low Differential Mode Impedance: Maintains signal integrity by presenting low impedance to differential signals.

Benefits:

  • Enhanced Signal Integrity: Improves the quality of the signal by eliminating common mode noise.
  • Reduced EMI Emissions: Lowers the electromagnetic emissions from the device.
  • Improved Data Transfer Rates: Helps maintain high data transfer speeds with fewer errors.
  • Better Audio/Video Quality: Results in clearer audio and sharper video by filtering out noise.
  • Small Form Factor: Enables integration into compact electronic designs.

Technical Specifications:

Technical specifications typically include Common Mode Impedance, Differential Mode Impedance, Insertion Loss, Rated Current, and DC Resistance. Refer to the manufacturer's datasheet for the RFCMF3216090M0T for exact specifications.

You May Also Be Interested in

PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 12x10.8mm 2kΩ@100MHz 4A DCR 24mΩ
Lowest to $0.9098
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
Prosperity Dielectrics
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 180Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.1204
TDK Corporation
CMC 130UH 115MA 2LN 6.7KOHM SMD
Lowest to $0.8732
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
Guangdong Fenghua Advanced Technology
10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
Lowest to $0.4161
Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663
Wurth Electronics Inc
CMC 2.2MH 8A 2LN TH
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess