EN
  • EN
  • DE

WCM2012F2SF-670T04

Part No WCM2012F2SF-670T04
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842236-WCM2012F2SF-670T04
Ultra Librarian 3D Model Ultra Librarian WCM2012F2SF-670T04 CAD Model

Description

The WCM2012F2SF-670T04 is a common mode choke manufactured by Walsin Technology Corporation. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. Common-mode noise is unwanted electrical noise that appears simultaneously on multiple conductors with respect to ground.

Applications

  • USB Interfaces: Used to filter common-mode noise on USB data lines, improving signal integrity and reducing electromagnetic interference (EMI).
  • HDMI Interfaces: Implemented in HDMI connections to suppress noise and ensure high-quality audio and video transmission.
  • Ethernet Connections: Employed in Ethernet ports to filter common-mode noise and improve data transmission reliability.
  • Power Line Filtering: Used in power supplies and power distribution networks to suppress noise and prevent it from propagating to other devices.
  • Audio Equipment: Incorporated in audio amplifiers and other audio equipment to reduce noise and improve audio quality.

Features

  • High Common Mode Attenuation: Provides significant attenuation of common-mode noise, effectively reducing interference.
  • Low Differential Mode Insertion Loss: Minimally impacts the desired differential signal, ensuring signal integrity.
  • Compact Size: Small form factor allows for easy integration into various electronic circuits and devices.
  • High Impedance: Presents a high impedance to common-mode currents, effectively blocking noise.
  • Wide Frequency Range: Operates effectively over a broad frequency range, suitable for various applications.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signal transmission.
  • Reduced Electromagnetic Interference (EMI): Suppresses noise emissions, preventing interference with other electronic devices.
  • Enhanced System Performance: Improves the overall performance and reliability of electronic systems by reducing noise.
  • Easy Integration: Small size and standardized packaging facilitate easy integration into existing circuit designs.
  • Cost-Effective Solution: Offers a cost-effective solution for common-mode noise suppression in a wide range of applications.

Additional Details

The WCM2012F2SF-670T04 common mode choke typically features a ferrite core and a compact surface-mount package. Key technical specifications include its common mode impedance at a specific frequency (e.g., 67 ohms at 100 MHz), differential mode insertion loss, rated current, and operating temperature range. It is designed to suppress noise in a variety of applications where common-mode noise is a concern. Consult the manufacturer's datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,630 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess