EN
  • EN
  • DE

WF06H4991DTL

Part No WF06H4991DTL
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842261-WF06H4991DTL
Ultra Librarian 3D Model Ultra Librarian WF06H4991DTL CAD Model

Description

The WF06H4991DTL is a thick film chip resistor produced by Walsin Technology Corporation. It's designed for general-purpose applications, offering a stable and reliable resistance value under varying operating conditions. The 'WF06H' designation often indicates the resistor's size, while the '4991D' represents its resistance value.

Applications

  • Current limiting in LEDs: Used to control the current flowing through light-emitting diodes (LEDs).
  • Voltage division: Used in voltage divider circuits to provide specific voltage levels.
  • Pull-up/pull-down resistors in digital circuits: Used to define the logic state of digital inputs when not actively driven.
  • Feedback resistors in amplifiers: Used to set the gain and stability of amplifier circuits.
  • Snubber circuits: Used to damp oscillations and reduce voltage spikes in switching circuits.
  • General-purpose resistance: Used in a wide variety of electronic circuits where a specific resistance value is required.

Features

  • Thick film construction: Provides a stable and reliable resistance value.
  • Compact size: Suitable for surface-mount assembly in space-constrained applications.
  • High reliability: Offers consistent performance over a wide range of temperatures and humidity levels.
  • RoHS compliant: Meets environmental regulations restricting the use of hazardous substances.
  • Automatic placement compatibility: Designed for high-volume automated assembly processes.

Benefits

  • Stable and accurate resistance: Ensures consistent circuit performance.
  • Small footprint: Allows for miniaturization of electronic devices.
  • Long-term reliability: Reduces the risk of component failure and extends product lifespan.
  • Environmentally responsible: Complies with RoHS environmental standards.
  • Cost-effective solution: Provides a reliable and affordable general-purpose resistance option.

Additional Details

The WF06H4991DTL is typically available in a standard 0603 chip resistor package size. Based on the part number, the resistance value is 4.99k Ohms with a tolerance of 0.5%. Detailed electrical specifications, including tolerance, temperature coefficient, and power rating, can be found in the manufacturer's datasheet. It's important to consider the power dissipation requirements of the circuit when selecting a resistor. Proper soldering techniques and handling are crucial for reliable assembly. Consult the datasheet and application notes for detailed specifications and design recommendations.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess