EN
  • EN
  • DE

WF06U4702BTL

Part No WF06U4702BTL
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842262-WF06U4702BTL
Ultra Librarian 3D Model Ultra Librarian WF06U4702BTL CAD Model

Description

The WF06U4702BTL is a thick film chip resistor manufactured by Walsin Technology Corporation. This resistor is designed for general-purpose applications, providing a stable and reliable resistance value across various operating conditions. The designation 'WF06U' typically specifies the resistor's size and material characteristics.

Applications

  • Current limiting: Used to limit the current flow in various electronic circuits, such as LED drivers.
  • Voltage division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-up/pull-down resistors: Implemented in digital circuits to define the logic state of inputs when not actively driven.
  • Feedback resistors: Utilized in amplifier circuits to control gain and stability.
  • Termination resistors: Used to terminate transmission lines to prevent signal reflections.
  • General circuit applications: Suitable for a wide range of general-purpose resistance applications in electronic circuits.

Features

  • Thick film construction: Provides a stable and reliable resistance value.
  • Compact size: Enables integration into space-constrained electronic devices.
  • High reliability: Offers consistent performance over a wide range of temperatures and humidity levels.
  • RoHS compliant: Meets environmental regulations restricting the use of hazardous substances.
  • Automatic placement compatibility: Designed for high-volume automated assembly processes.

Benefits

  • Stable and accurate resistance: Ensures consistent circuit performance.
  • Small footprint: Allows for miniaturization of electronic devices.
  • Long-term reliability: Reduces the risk of component failure and extends product lifespan.
  • Environmentally responsible: Complies with RoHS environmental standards.
  • Cost-effective solution: Provides a reliable and affordable general-purpose resistance option.

Additional Details

The WF06U4702BTL is typically available in a standard 0603 chip resistor package size. Based on the part number, the resistance value is 47k Ohms. Detailed electrical specifications, including tolerance, temperature coefficient, and power rating, can be found in the manufacturer's datasheet. It's essential to consider the power dissipation requirements of the circuit when selecting a resistor. Proper soldering techniques and handling are crucial for reliable assembly. Consult the datasheet and application notes for detailed specifications and design recommendations to ensure optimal circuit performance.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess