EN
  • EN
  • DE

WF12H2493DTL

Part No WF12H2493DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104638-WF12H2493DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF12H2493DTL CAD Model

Description

The WF12H2493DTL is a chip resistor manufactured by Walsin Technology Corporation. It's designed for general purpose applications in various electronic circuits. These resistors are known for their reliability and consistent performance in standard operating conditions.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation.
  • Automotive Electronics: Suitable for automotive control units and sensor interfaces.
  • Telecommunications: Utilized in communication devices and network infrastructure.
  • Medical Devices: Integrated into various medical electronic systems.

Features:

  • Compact Size: Designed for space-saving applications.
  • High Stability: Offers stable resistance values over a wide temperature range.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Precise Resistance Value: Provides accurate resistance for reliable circuit performance.

Benefits:

  • Reliable Performance: Ensures consistent operation in various environmental conditions.
  • Cost-Effective: Offers a balance between performance and cost.
  • Easy to Integrate: Simplifies the assembly process due to SMT design.
  • Wide Applicability: Can be used in a broad range of electronic applications.
  • Stable Resistance: Maintains accurate resistance values over time and temperature.

Additional Details:

The WF12H2493DTL resistor typically comes in standard package sizes (e.g., 0603, 0805, 1206) and offers various resistance values and tolerance levels. Its construction usually involves a ceramic substrate with a resistive film layer. The terminals are designed for soldering onto PCBs. Specific electrical characteristics such as power rating and maximum voltage depend on the specific configuration and size of the resistor.

When selecting this resistor, engineers consider the application's power requirements, temperature range, and desired level of precision. The resistor's datasheet provides detailed information on its electrical characteristics, dimensions, and environmental ratings, ensuring it meets the design requirements.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess