EN
  • EN
  • DE

WL100505G1N2SGT03

Part No WL100505G1N2SGT03
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Description Ind High Frequency Chip Multi-Layer 1.2nH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104675-WL100505G1N2SGT03
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WL100505G1N2SGT03 CAD Model

Description

The WL100505G1N2SGT03 is a multilayer chip inductor manufactured by Walsin Technology Corporation. This component is designed for various high-frequency applications and is characterized by its small size and excellent performance. It is suitable for use in mobile communication, wireless LAN, and other RF applications.

Applications

  • Mobile communication devices: Used in smartphones and other mobile devices for RF signal processing and filtering.
  • Wireless LAN: Employed in wireless LAN devices such as routers and access points for impedance matching and noise reduction.
  • RF modules: Utilized in RF modules for impedance matching and signal conditioning.
  • Bluetooth devices: Integrated into Bluetooth modules for filtering and impedance matching.
  • GPS devices: Used in GPS receivers for signal filtering and noise reduction.

Features

  • Small size: Offers a compact size, making it suitable for high-density mounting on printed circuit boards.
  • High Q-factor: Provides a high Q-factor, ensuring low energy loss and high efficiency.
  • Multilayer construction: Features a multilayer construction, providing high reliability and stable performance.
  • Tight tolerance: Offers tight tolerance, ensuring consistent performance across a wide range of frequencies and temperatures.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved signal quality: Enhances signal quality by minimizing noise and distortion, leading to better communication performance.
  • Efficient energy usage: Provides efficient energy usage due to its high Q-factor, reducing power consumption.
  • Reliable performance: Offers reliable performance over a wide range of frequencies and temperatures.
  • Space-saving design: Enables compact and efficient circuit designs, reducing the overall size and cost of electronic devices.
  • Environmental compliance: Meets environmental regulations, ensuring that the product is safe and environmentally friendly.

Additional Details

The WL100505G1N2SGT03 is available in various inductance values. It features a high self-resonant frequency and low DC resistance, making it suitable for a wide range of applications. The inductor is designed to withstand high temperatures and humidity, ensuring reliable performance in harsh environments. Its compact size and robust construction make it an ideal choice for demanding applications in various industries.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess