EN
  • EN
  • DE

WR06X512JTL

Part No WR06X512JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842478-WR06X512JTL
Ultra Librarian 3D Model Ultra Librarian WR06X512JTL CAD Model

Description

The WR06X512JTL is a thick film chip resistor manufactured by Walsin Technology Corporation, designed for surface mount applications. It provides a stable and reliable resistance value within electronic circuits. The resistor’s compact 0603 package size makes it ideal for high-density PCB layouts where minimizing board space is essential.

Applications

  • General-purpose resistance in electronic circuits
  • Current limiting in LED driving circuits
  • Voltage divider networks
  • Feedback resistance in amplifier circuits
  • Pull-up and pull-down resistors in digital logic circuits

Features

  • Resistance Value: 5.1 kΩ (51 x 10^2 ohms)
  • Tolerance: ±5%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Termination Type: Surface Mount Device (SMD)
  • Construction: Thick film resistive element on a ceramic substrate

Benefits

  • Stable Performance: The thick film construction ensures a stable and predictable resistance value across a range of operating conditions.
  • Space Saving: The small 0603 package enables high-density circuit designs, maximizing available PCB space.
  • Reliable Operation: Designed for long-term reliability in various electronic applications.
  • RoHS Compliant: Complies with environmental regulations for lead-free manufacturing, reducing environmental impact.
  • Cost-Effective: Offers an optimal balance of performance and affordability for diverse applications.

Additional Details

The WR06X512JTL resistor is manufactured utilizing a thick film process, where a resistive paste is screen-printed onto a ceramic substrate, followed by high-temperature firing. This process creates a robust and stable resistive element. The tolerance of ±5% specifies the allowable variation of the resistance value from the nominal value of 5.1 kΩ. The temperature coefficient of resistance (TCR) of ±200 ppm/°C indicates the extent to which the resistance value changes with temperature fluctuations. This resistor is suitable for applications where precise resistance values are not critically necessary, and a tolerance of ±5% is considered acceptable. Its power rating of 0.1W signifies the maximum power that the resistor can safely dissipate without overheating or failure. It's imperative to select a resistor with a sufficient power rating for the intended application to ensure reliable and safe operation. The 0603 package size is a standard surface mount dimension, ensuring compatibility with automated assembly equipment. This resistor is commonly used in a wide array of electronic circuits and devices where a general-purpose resistance value of 5.1 kΩ is required.

You May Also Be Interested in

Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17,860+ $0.0028 $50.0080
43,480+ $0.0023 $100.0040
65,220+ $0.0023 $150.0060
90,910+ $0.0022 $200.0020
119,050+ $0.0021 $250.0050
157,895+ $0.0019 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess