EN
  • EN
  • DE

WR25X332JTL

Part No WR25X332JTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975215-WR25X332JTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WR25X332JTL CAD Model

Description

The WR25X332JTL is a chip resistor manufactured by Walsin Technology Corporation. Chip resistors are small, rectangular passive components used to provide electrical resistance in electronic circuits. They are commonly used in a wide variety of applications due to their small size, reliability, and cost-effectiveness.

Applications

  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial equipment
  • Automotive electronics
  • Medical devices
  • Power supplies
  • Telecommunications equipment
  • LED lighting
  • Sensor circuits

Features

  • Small size and lightweight
  • High stability and reliability
  • RoHS compliant
  • Various resistance values available
  • Various tolerance options available
  • Surface mount technology (SMT)
  • Lead-free termination
  • High power handling capability (depending on size)

Benefits

  • Allows for compact circuit designs due to its small size.
  • Provides consistent and reliable resistance values, ensuring circuit stability.
  • Reduces environmental impact by complying with RoHS standards.
  • Offers flexibility in circuit design with a wide range of resistance values and tolerances.
  • Enables automated assembly processes with surface mount technology.
  • Contributes to environmental safety with lead-free termination.
  • Capable of handling significant power levels within its specified ratings.

Additional Details

The WR25X332JTL represents a specific configuration of chip resistor, where the numerical code provides key specifications. The '332' typically indicates the resistance value. In this case, it likely represents 3300 Ohms (33 x 10^2). The 'J' often indicates the tolerance of the resistor, commonly ±5%. The 'WR25X' designates the series and dimensions (size code) of the resistor. It's crucial to consult the datasheet from Walsin Technology Corporation for the WR25X332JTL to confirm precise specifications like power rating, temperature coefficient, and physical dimensions. These resistors are manufactured using thin-film or thick-film technology, depending on the performance requirements. Their resistive element is typically made of metal oxide or metal alloy. Surface mount technology (SMT) allows for efficient and automated assembly processes, leading to reduced manufacturing costs and improved product quality. The resistors are available in various case sizes (e.g., 0402, 0603, 0805, 1206), each with different power handling capabilities.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess