EN
  • EN
  • DE

307-PCM/04-033

Part No 307-PCM/04-033
Manufacturer WECO Electrical Connectors Inc.
Catalog Terminal Blocks
Description TAB/SCREW CONNECTOR BLOCK; 4 POL / 4 Circuit 0.433" (11.00mm) Barrier Block Connector Screws with Quick Connect Tabs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mfr WECO Electrical Connectors Inc.
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 4
Number of Wire Entries 4
Pitch 0.433" (11.00mm)
Number of Rows 1
Current Rating (Amps) 25A
Voltage Rating 300V
Wire Gauge 10 AWG
Top Termination Screws with Quick Connect Tabs
Bottom Termination Closed
Barrier Type 2 Wall (Dual)
Features Flange
Color Black
Terminal Screw Material Steel
Terminal Screw Finish Zinc
Mounting Type Chassis, Panel
Temperature Range - Operating -40°C ~ 125°C
Material - Insulation Polycarbonate (PC)
Material Flammability Rating UL94 V-0
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1340989-307-PCM/04-033
Ultra Librarian 3D Model Ultra Librarian 307-PCM/04-033 CAD Model

Description

This terminal block belongs to the 307-PCM/04-033 series and is a barrier block type product.

  • Series: 307-PCM/04-033
  • Type: Barrier Block
  • Pitch: 0.433" (11.00mm)
  • Color: Black
  • Flange: Yes
  • Number of Rows: 1
  • Number of Circuits: 4
  • Wire Gauge: 10 AWG
  • Voltage Rating: 300V
  • Insulation Material: Polycarbonate (PC)
  • Flammability Rating: UL94 V-0
  • Packaging: Bulk
  • Standard Package: 100
  • Wire Entries: 4
  • Mounting Type: Chassis and Panel
  • Operating Temperature: -40°C to 125°C
  • Termination: Screws with Quick Connect Tabs (Top)
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRCUIT
Need more? Email Us
TE Connectivity
Barrier Terminal Blocks 4 POS 12
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess