EN
  • EN
  • DE
  • IT

BTA202X-800D

Part No BTA202X-800D
Manufacturer WeEn Semiconductors
Catalog Miscellaneous
Description 3Q Hi-Com Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819796-BTA202X-800D
Ultra Librarian 3D Model Ultra Librarian BTA202X-800D CAD Model

Description

The BTA202X-800D is a high-performance Triac manufactured by WeEn Semiconductors, designed for AC switching applications. It's specifically engineered for use in appliances, lighting, and motor control circuits where reliable and efficient switching is required.

Applications

  • Light Dimmers: Used in dimmer circuits for incandescent and LED lighting, allowing for smooth and flicker-free dimming control.
  • Motor Speed Control: Implemented in motor speed controllers for appliances like fans, mixers, and power tools.
  • Heater Control: Used in temperature control circuits for electric heaters, ovens, and other heating appliances.
  • Solid State Relays (SSRs): Employed as the switching element in SSRs for controlling AC loads.
  • Power Switching Circuits: General-purpose AC power switching applications in various electronic devices.

Features

  • High Blocking Voltage: Withstands a high blocking voltage, ensuring safe operation in AC power circuits.
  • High Surge Current Capability: Capable of handling high surge currents, providing robustness against transient events.
  • Low Holding Current: Requires a low holding current to maintain conduction, reducing power consumption.
  • Insulated Package: Often available in an insulated package, simplifying heatsinking and improving safety.
  • High Commutation Capability: Designed to commutate effectively, even with inductive loads.

Benefits

  • Efficient Switching: Provides efficient AC switching, reducing power losses and improving energy efficiency.
  • Reliable Operation: Designed for reliable operation in demanding applications, ensuring long-term performance.
  • Simplified Circuit Design: Easy to integrate into various AC control circuits, simplifying design efforts.
  • Enhanced Safety: High blocking voltage and insulated package contribute to enhanced safety in power circuits.
  • Versatile Application: Suitable for a wide range of AC switching applications, providing flexibility in design.

Technical Specifications

  • Repetitive Peak Off-State Voltage (VDRM): 800V
  • On-State RMS Current (IT(RMS)): Typically around 2A (consult the datasheet for the exact value)
  • Gate Trigger Current (IGT): Low gate trigger current for easy triggering
  • Holding Current (IH): Low holding current to minimize power consumption
  • Operating Temperature: Wide operating temperature range

For detailed specifications, package information, and application notes, always refer to the official datasheet from WeEn Semiconductors.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7195 $61.1575
200+ $0.5904 $118.0800
305+ $0.5720 $174.4600
420+ $0.5535 $232.4700
540+ $0.5350 $288.9000
725+ $0.4797 $347.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess