EN
  • EN
  • DE

BYV25X-600,127

Part No BYV25X-600,127
Manufacturer WeEn Semiconductors
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 5A TO220FP  /  Diode Standard 600 V 5A Through Hole TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr WeEn Semiconductors
Package Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 60 ns
Current - Reverse Leakage @ Vr 50 µA @ 600 V
Mounting Type Through Hole
Package / Case TO-220-2 Full Pack, Isolated Tab
Supplier Device Package TO-220FP
Operating Temperature - Junction 150°C (Max)
Base Product Number BYV25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1740-1162,BYV25X-600-ND,934062055127,BYV25X-600,127-ND,BYV25X-600,568-8345-5-ND,BYV25X600127,568-8345-5
Standard Package 1,000
Win Source Part Number 1020476-BYV25X-600,127
Ultra Librarian 3D Model Ultra Librarian BYV25X-600,127 CAD Model

Description

The BYV25X-600,127 from WeEn Semiconductors is a high-performance, ultrafast recovery diode. It is designed for use in a variety of applications, including power supplies, motor control, and industrial electronics. The BYV25X-600,127 has a maximum reverse voltage of 600V and a maximum forward current of 5A. It also has a fast reverse recovery time of 60ns, which makes it ideal for use in high-frequency switching applications.

The BYV25X-600,127 is available in two different package types: SOD113 and TO220FP-2. The SOD113 package is a small, surface mount package that is ideal for space-constrained applications. The TO220FP-2 package is a larger, through-hole package that provides better heat dissipation for high-power applications.

The BYV25X-600,127 is a reliable and high-performance diode that is well-suited for a wide variety of applications. It is RoHS compliant and has a halogen-free package.

Here are some of the key features and benefits of the BYV25X-600,127:

High reverse voltage rating of 600V High forward current rating of 5A Fast reverse recovery time of 60ns Available in two different package types: SOD113 and TO220FP-2 RoHS compliant and halogen-free package The BYV25X-600,127 can be used in a variety of applications, including:

Power supplies Motor control Industrial electronics High-frequency switching applications Automotive electronics Aerospace and defense electronics Here are some specific examples of how the BYV25X-600,127 can be used:

In a power supply, the BYV25X-600,127 can be used to rectify the AC input voltage to DC. In a motor control circuit, the BYV25X-600,127 can be used to freewheel the motor and protect the switching transistors. In an industrial electronic circuit, the BYV25X-600,127 can be used to protect sensitive components from voltage spikes. In a high-frequency switching application, the BYV25X-600,127 can be used to quickly switch the current on and off. In an automotive electronics application, the BYV25X-600,127 can be used to protect the electronics from voltage spikes and noise. In an aerospace and defense electronics application, the BYV25X-600,127 can be used to protect the electronics from harsh environmental conditions. The BYV25X-600,127 is a versatile and high-performance diode that is well-suited for a wide variety of applications. It is a reliable and durable component that can be used in even the most demanding environments.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,977 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess